EN
  • EN
  • DE

G-TPCO-032

Part No G-TPCO-032
Manufacturer TE Connectivity
Catalog Sensors, Transducers
Description SENSOR ANALOG REMOTE TO5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, TransducersTemperature SensorsAnalog and Digital Output
Manufacturer TE Connectivity Measurement Specialties
Packaging Box
Part Status Obsolete
Sensor Type Analog, Remote
Sensing Temperature - Remote 0°C ~ 100°C
Output Type Analog Voltage
Operating Temperature -20°C ~ 85°C
Mounting Type Through Hole
Package / Case TO-18 small
Supplier Device Package TO-5
Base Product Number G-TP
Ultra Librarian 3D Model Ultra Librarian G-TPCO-032 CAD Model

You May Also Be Interested in

Micronas GmbH
MAGNETIC SWITCH UNIPOLAR SOT23
Lowest to $0.6545
Goertek Microelectronics
SENSOR MULT PRESSURE/TEMP LGA
Lowest to $0.7277
NXP / Nexperia
ACCEL 112.5G ANALOG 16SOIC
Need more? Email Us
Taiwan Semiconductor
HIGH SENSITIVITY OMNI-POLAR HALL
Lowest to $2.4545
Molex, LLC
TYPE B IND TRANSPARENT C4 24V
Lowest to $1.8000
TE Connectivity
HTU31V I.C 31V RH/T ANALOG R400
Lowest to $16.3637
Honeywell
SENSOR 0.87PSID 0.08" 12BIT 8SMT
Lowest to $121.6784
ON Semiconductor
IC TEMP SENSOR 6WLCSP
Lowest to $0.5454
Murata Electronics North America
AMR SWITCH SENSOR
Lowest to $5.4545

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9090 $53.9990
25+ $4.0279 $100.6975
39+ $3.9021 $152.1819
53+ $3.7762 $200.1386
69+ $3.6503 $251.8707
92+ $3.2727 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess