Products specifications Report Issue?

Categories Switches
Estimated Pruduction Lead Time 9 Weeks
Features Slide Switch DPDT Through Hole, Right Angle
Manufacturer C&K Components
Series 1000
Package Bulk
Operating Temperature Range -30°C ~ 65°C
Mounting Through Hole, Right Angle
Family Name 1201M2S3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Other Part Number *1201M2S3ABE2, 1201M2S3ABE2-ND, 2266-1201M2S3ABE2, CKN5053
Quantity per package 80
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905155-1201M2S3ABE2
Ultra Librarian 3D Model Ultra Librarian 1201M2S3ABE2 CAD Model

Description

The C&K Components 905155-1201M2S3ABE2 is a DPDT slide switch with through-hole, right-angle mounting.

  • Series: 1000
  • Operating Temperature: -30°C to 65°C
  • Suitable for Use In: Switches
  • Packaging: Bulk
  • Popularity: High
  • Supply and Demand Status: Balanced
  • ECCN: EAR99
  • REACH: Unaffected by REACH regulations

You May Also Be Interested in

E-SWITCH
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
ECAD model for 600SP1S2M1R
C&K Components
SWITCH SLIDE DPDT 4A 125V
Need more? Email Us
ECAD model for L202121MA04Q
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
ECAD model for FS22ABP
NKK Switches
SWITCH SLIDE SPST 0.4VA 28V
Need more? Email Us
ECAD model for AS11BB
C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
ECAD model for 1101M2S4ABE2
C&K Components
SWITCH SLIDE DPDT 10A 125V
Need more? Email Us
ECAD model for V80213SS05Q
C&K Components
SWITCH SLIDE DP3T 4A 125V
Need more? Email Us
ECAD model for L203121TS03Q
Apem Inc.
SWITCH SLIDE SPDT 4A 125V
Need more? Email Us
ECAD model for 25436NAH6
Nidec Copal Electronics
SWITCH SLIDE SPDT 200MA 12V
Need more? Email Us
ECAD model for CL-SB-12A-01T

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.6718
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0697 $60.2788
9+ $12.3649 $111.2841
13+ $11.9785 $155.7205
18+ $11.5921 $208.6578
23+ $11.2057 $257.7311
30+ $10.0465 $301.3950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 263 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention