EN
  • EN
  • DE

MRSS27H

Part No MRSS27H
Manufacturer Murata Electronics North America
Catalog Sensors, Transducers
Description AMR SWITCH SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, TransducersMagnetic SensorsSwitches (Solid State)
Mfr Murata Electronics
Part Status Obsolete
Function Unipolar Switch
Technology Magnetoresistive
Polarization South Pole
Sensing Range 2.5mT Trip, 0.5mT Release
Test Condition -40°C ~ 85°C
Voltage - Supply 3.5V ~ 30V
Current - Supply (Max) 1.5mA
Output Type Push-Pull
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 3-MM
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number MRSS
Packaging Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian MRSS27H CAD Model

You May Also Be Interested in

Murata Electronics North America
AMR SWITCH SENSOR
Lowest to $5.4545
Micronas GmbH
MAGNETIC SWITCH UNIPOLAR SOT23
Lowest to $0.6545
NXP / Nexperia
ACCEL 112.5G ANALOG 16SOIC
Need more? Email Us
NXP / Nexperia
SENSOR PTC 2KOHM PBCYT2
Lowest to $2.4049
Honeywell
SENSOR 0.87PSID 0.08" 12BIT 8SMT
Lowest to $121.6784
MultiDimension Technology (MDT)
TMR SENSOR MAG SW OMNI 10G 1.5UA
Lowest to $0.4657
Taiwan Semiconductor
HIGH SENSITIVITY OMNI-POLAR HALL
Lowest to $2.4545
Molex, LLC
TYPE B IND TRANSPARENT C4 24V
Lowest to $1.8000
Broadcom Limited
SENSOR OPTICAL FIB OPTIC POINT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,650 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess