The TPSMA33A is a transient voltage suppressor (TVS) diode from Vishay, designed to protect sensitive electronic equipment from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. It is a surface-mount device in an SMA package, making it suitable for high-density circuit board applications.
Applications:
- I/O ports.
- Data lines.
- Microprocessor protection.
- DC power lines.
- AC power lines.
Features:
- Unidirectional configuration: Designed to suppress positive voltage transients.
- Surface mount SMA package: Allows for efficient mounting on PCBs.
- Low clamping voltage: Protects sensitive components from overvoltage stress.
- High surge capability: Withstands high surge currents without degradation.
- Fast response time: Quickly clamps transient voltages to protect downstream circuitry.
Benefits:
- Enhanced system reliability: Protects sensitive electronic components from damage due to voltage transients.
- Reduced downtime: Prevents equipment failures caused by voltage surges.
- Simplified circuit design: Easy to integrate into existing circuits with the surface-mount SMA package.
- Improved product lifespan: Protects against the cumulative effects of voltage transients.
Additional Details:
The TPSMA33A TVS diode features a reverse standoff voltage of 33V, indicating the maximum voltage that can be continuously applied without causing significant conduction. The clamping voltage is low, protecting downstream circuitry from overvoltage stress. The high surge capability allows the diode to withstand high surge currents without degradation. The fast response time ensures that transient voltages are quickly clamped, preventing damage to sensitive components. The surface-mount SMA package is compact and easy to mount on PCBs, making it suitable for high-density circuit board applications. The diode operates within a specified temperature range, ensuring stable performance in diverse operating conditions. This TVS diode is a reliable and effective solution for protecting electronic equipment from voltage transients.