Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 1Mbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1252628-SN65C3232EDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65C3232E
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65C3232EDW CAD Model

Description

Product Overview: SN65C3232EDW

The SN65C3232EDW is a robust, dual-channel RS-232 transceiver module designed by Texas Instruments, renowned for its reliability and performance in serial communication applications. This integrated circuit is engineered to meet the stringent specifications of the TIA/EIA-232-F standards and is suitable for a wide range of applications in industrial, telecommunications, and consumer products.

Key Features

  • Interface Type: RS-232
  • Number of Drivers/Receivers: 2/2
  • Supply Voltage Range: 3.0V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 20-SOIC (0.295", 7.50mm Width)
  • ESD Protection: Up to 15kV
  • Low Dropout: Receiver input voltage range of ±0.3V to ±30V
  • Low Power Consumption: Operates in low-power shutdown mode

Applications

The SN65C3232EDW is versatile and can be used in various communication devices and systems. Some common applications include:

  • Point-of-sale terminals
  • Telecommunications equipment
  • Data acquisition systems
  • Industrial control systems
  • Networking equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN65C3232EDW is no exception and is built to provide reliable data transmission even in harsh environmental conditions. The device also features built-in electrostatic discharge (ESD) protection circuits to safeguard against voltage spikes, ensuring long-term performance and stability.

Design and Support

Designers and engineers will find ample support when implementing the SN65C3232EDW into their systems. Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design guides. Additionally, TI's customer support and online community forums are valuable resources for troubleshooting and peer advice.

Overall, the SN65C3232EDW from Texas Instruments is a reliable and efficient solution for RS-232 communication, offering the quality and support expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
IC XMITTER PROGR LVDS 48-TSSOP
Lowest to €12.5400
ECAD model for DS90C365AMT/NOPB
Harris Corporation
RS-232 TRANSMITTER/RECEIVER / 2/2 Transceiver Full RS232 16-SSOP
Lowest to €12.5836
ECAD model for HIN202CA
Analog Devices Inc.
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for ADM235LJN
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to €7.8306
ECAD model for ADM236LJN
National Semiconductor (TI)
LINE DRIVER, 4 FUNC, 4 DRIVER, P
Lowest to €3.3912
ECAD model for DS90C031TMX
Texas Instruments
IC DVR/RCVR RS232 ESD 28SSOP
Lowest to €3.7574
ECAD model for TRS3237ECDBR
Analog Devices Inc.
IC TX/RX RS-485 HS 5V 8DIP
Need more? Email Us
ECAD model for ADM1485JN
Texas Instruments
IC DVR/RCVR RS232 MULT 20TSSOP
Lowest to €1.2235
ECAD model for SN75185PWR
Harris Corporation
RS-232 TRANSMITTER/RECIEVER
Lowest to €5.4754
ECAD model for HIN207CP

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ €2.3919 €45.4468
47+ €1.9627 €92.2458
72+ €1.9013 €136.8928
99+ €1.8400 €182.1592
128+ €1.7787 €227.6730
171+ €1.5946 €272.6806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention