EN
  • EN
  • DE
  • IT

TLZ8V2C

Part No TLZ8V2C
Manufacturer Vishay
Catalog Electronic Wholesale
Description Z-Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1270653-TLZ8V2C
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLZ8V2C CAD Model

Description

The TLZ8V2C is a Zener diode manufactured by Vishay. Zener diodes are crucial components used for voltage regulation, voltage referencing, surge suppression, and clipping in electronic circuits. They are designed to maintain a nearly constant voltage across their terminals when reverse biased and the breakdown voltage is reached.

Applications

  • Voltage Regulation: Provides a stable output voltage despite variations in input voltage or load current.
  • Voltage Reference: Creates a stable reference voltage for comparison in circuits.
  • Surge Suppression: Protects sensitive electronic components from voltage spikes.
  • Clipping Circuits: Limits the voltage in a circuit to a specific level.
  • Overvoltage Protection: Prevents damage to components from excessive voltage.

Features

  • Zener Diode: Operates in the reverse breakdown region to maintain a constant voltage.
  • Precise Zener Voltage: Offers a specific and accurate Zener voltage of approximately 8.2V.
  • Low Reverse Leakage Current: Minimizes unwanted current flow in the reverse direction before breakdown.
  • High Surge Current Capability: Can withstand brief surges of high current without degradation or failure.
  • Small Package Size: Available in a compact surface-mount package, ideal for space-constrained applications.

Benefits

  • Stable Voltage Supply: Ensures a consistent voltage level for critical circuit operations.
  • Circuit Protection: Guards against overvoltage and transient voltage events.
  • Increased Reliability: Improves the overall reliability and longevity of electronic systems.
  • Simplified Circuitry: Reduces the complexity of voltage regulation and protection designs.
  • Efficient Use of Space: Small package allows for denser component placement on PCBs.

Additional Details

The TLZ8V2C exhibits a Zener voltage of approximately 8.2V, with a tolerance that allows for slight variations within a specified range. It is typically available in surface-mount packages like SOD-323, which are suitable for automated assembly processes. The operating temperature range typically falls between -55°C and +150°C, making it suitable for a variety of operating environments. Careful consideration must be given to the power dissipation rating to ensure the diode is operated within its safe limits. The reverse leakage current is kept low to minimize power losses. Selecting the correct Zener diode, such as the TLZ8V2C, involves considering its Zener voltage, power dissipation capabilities, and surge current handling capacity to align with the requirements of the intended application.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess