Products specifications Report Issue?

Category Optoelectronics - LED Character and Numeric
Mfr Vishay Semiconductor Opto Division
Series TDS.51
Package Bulk
Product Status Active
Number of Characters 1
Size / Dimension 0.689" H x 0.482" W x 0.252" D (17.50mm x 12.25mm x 6.40mm)
Digit/Alpha Size 0.51" (13.00mm)
Display Type 7-Segment
Common Pin Common Cathode
Color Orange-Red
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Millicandela Rating 5mcd
Wavelength - Peak 630nm
Power Dissipation (Max) 550mW
Package / Case 10-DIP (0.600", 15.24mm)
Base Product Number TDSO5160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1368380-TDSO5160
Ultra Librarian 3D Model Ultra Librarian TDSO5160 CAD Model

Description

The 1368380-TDSO5160 is an LED character and numeric display from the TDS.51 series manufactured by Vishay Semiconductor Opto Division.

  • Display Type: 7-Segment
  • Digit/Alpha Size: 0.51" (13.00mm)
  • Packaging: Bulk
  • Package Size: 10-DIP (0.600", 15.24mm)
  • Color: Orange-Red
  • Peak Wavelength: 630nm
  • Millicandela Rating: 5mcd
  • Forward Voltage (Vf): 2V @ 20mA
  • Operating Temperature: -55°C to 155°C
  • Power Dissipation: 550mW
  • Dimensions: 0.689" H x 0.482" W x 0.252" D (17.50mm x 12.25mm x 6.40mm)
  • REACH Status: Unaffected
  • ECCN: EAR99
  • HTSUS Code: 8541.41.0000

You May Also Be Interested in

Kingbright
.8" RED ALPHANUMERIC LED DISPLAY / Display Modules - LED Character and Numeric Red 16-Segment, Alphanumeric 1 Character Common Anode 1.85V 10mA 1.091" H x 0.787" W x 0.335" D (27.70mm x 20.00mm x 8.50mm) 18-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for PSA08-11SURKWA
Vishay
DISPLAY 7SEG 0.39" SGL GRN 10SMD
Need more? Email Us
ECAD model for VDMG10A0
Broadcom Limited
7.6 mm (0.3 inch) Micro Bright Seven Segment Displays | LED 7-SEG 7.6MM CA YELLOW
Lowest to $9.0579
ECAD model for HDSP-7401
Broadcom Limited
7.6mm (0.3 inch)/10.9mm (0.43 inch) Seven Segment Display | LED 7-SEG 10.9MM CC GREEN RHD
Lowest to $10.3237
ECAD model for HDSP-4603
Broadcom Limited
7.6 mm (0.3 inch) Micro Bright Seven Segment Displays | DISPLAY 7SEGMENT YELLOW CC 0.3"
Lowest to $5.9352
ECAD model for HDSP-7403
Shenzhen Zhihao Electronics Co., Ltd.
Display Modules - LED Character and Numeric White 3 Character Common Anode Through Hole
Lowest to $0.6188
ECAD model for FJ5361BW
NXP / Nexperia
2.5GHz low voltage fractional-N dual frequency synthesizer
Need more? Email Us
ECAD model for SA8026
ON Semiconductor
0.400-INCH SEVEN SEGMENT DISPLAYS | LED 7-SEG DISP CA RED RHDP .4"
Need more? Email Us
ECAD model for MAN4910A
Wuxi Ark Technology Electronic Co., Ltd.
Display Modules - LED Character and Numeric Red 2 Character Common Anode Through Hole
Lowest to $0.2094
ECAD model for SN410362N

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention