EN
  • EN
  • DE

UPG2159T6R-E2-A

Part No UPG2159T6R-E2-A
Manufacturer CEL
Catalog RF Switches
Description L, S-BAND SPDT SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Switches
Manufacturer CEL
Win Source Part Number 406625-UPG2159T6R-E2-A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG2159T6R-E2-A CAD Model

Description

The UPG2159T6R-E2-A is a GaAs MMIC SPDT (Single Pole Double Throw) switch, designed for a variety of wireless communication applications within the 0.1 to 6.0 GHz frequency range. This switch is characterized by its low insertion loss, high isolation, and compact size. These features make it well-suited for use in RF front-end modules where space is limited and performance is critical. The T6R package is a small, surface-mountable package that helps reduce overall board size.

Applications:

  • Wireless LAN (WLAN)
  • Bluetooth
  • Zigbee
  • Cellular communication systems (e.g., GSM, UMTS, LTE)
  • ISM band applications

Features:

  • Low insertion loss: Typically 0.4 dB at 2.4 GHz
  • High isolation: Typically 25 dB at 2.4 GHz
  • Wide frequency range: 0.1 to 6.0 GHz
  • Single positive control voltage
  • Compact T6R package (1.5 x 1.5 x 0.55 mm)
  • Low power consumption

Benefits:

  • Improved signal strength and range in wireless systems due to low insertion loss.
  • Reduced interference and crosstalk due to high isolation.
  • Versatile use in multiple frequency bands due to wide frequency range.
  • Simplified circuit design and reduced component count due to single positive control voltage.
  • Minimized board space requirements due to compact package.
  • Extended battery life in portable devices due to low power consumption.

Additional Details:

The UPG2159T6R-E2-A operates with a single positive control voltage, typically between 1.8V and 3.3V. It is fabricated using CEL's GaAs MMIC process, ensuring high performance and reliability. The T6R package is lead-free and RoHS compliant. The device is designed for a 50-ohm impedance system. Its typical operating temperature range is from -40°C to +85°C. Proper impedance matching is crucial for optimal performance. The control pins are used to switch the RF signal between the output ports.

You May Also Be Interested in

pSemi
5MHz~3GHz QFN-12-EP(2x2) RF Switches RoHS
Lowest to $2.3284
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Infineon Technologies
50MHz~6GHz XFDFN-6(0.7X1.1) RF Switches RoHS
Lowest to $0.3580
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Skyworks Solutions Inc.
IC RF SWITCH SP8T HB+SP6T LB DIV
Lowest to $1.6485
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess