EN
  • EN
  • DE

FJ5361BW

Part No FJ5361BW
Manufacturer Shenzhen Zhihao Electronics Co., Ltd.
Catalog Display Modules - LED Character and Numeric
Description Display Modules - LED Character and Numeric White 3 Character Common Anode Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole
Illumination Color White
Pd - Power Dissipation 100mW
Display Type 7 Segment
Number of Characters 3
LED Polarity Common Anode
Operating Temperature -40℃~+85℃
Height 8mm
Digit/Alpha Size(inch) 0.56
Width 19mm
Length 37.5mm
Forward Voltage Drop 2.8V
Light Intensity 190mcd
Ultra Librarian 3D Model Ultra Librarian FJ5361BW CAD Model

Description

0217001.MXP Professional Grade Fuse

The 0217001.MXP is a professional-grade fuse, specifically crafted for applications demanding high reliability and superior performance. Its advanced design caters to both commercial and industrial sectors.

  • Applications:
    • Heavy machinery
    • Power tools
    • Medical equipment
    • Renewable energy systems
  • Features and Benefits:
    • High breaking capacity for demanding applications
    • Precision-engineered for consistent performance
    • Enhanced safety features for critical operations
    • Extended operating range for versatility
  • Additional Details:
    • Environmental compliance ensured
    • Adheres to stringent industry standards

You May Also Be Interested in

Broadcom Limited
S4,0.4S,YEL,CC
Need more? Email Us
Vishay
DISP 7SEG 0.51" SGL OR-RED 10DIP
Need more? Email Us
ON Semiconductor
DISPLAY 7-SEG 0.3" SGL RED 14DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.5V (Max) 20mA 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) 14-DIP (0.300", 7.62mm)
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.43" SGL RED 14DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.1V 20mA 0.750" H x 0.500" W x 0.250" D (19.05mm x 12.70mm x 6.35mm) 14-DIP (0.300", 7.62mm), 10 Leads
Need more? Email Us
Rohm Semiconductor
DISPLAY 7SEG 0.31" SGL RED 10DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.56" SGL ORG 10DIP / Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Cathode 2V 10mA 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600", 15.24mm)
Lowest to $2.2072
Broadcom Limited
DISPLAY 7SEG 0.39" DBL RED 10SMD / Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 20mA 0.512" H x 0.772" W x 0.148" D (13.00mm x 19.60mm x 3.75mm) 10-SMD, No Lead
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.3" SGL GRN 10DIP / Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2V 10mA 0.500" H x 0.300" W x 0.390" D (12.70mm x 7.62mm x 9.91mm) 10-DIP (0.200", 5.08mm)
Lowest to $1.4553
ON Semiconductor
DISP 7SEG 0.51" SGL OR-RED 10DIP / Display Modules - LED Character and Numeric Orange-Red 7-Segment 1 Character Common Anode 2V 20mA 0.689" H x 0.482" W x 0.276" D (17.50mm x 12.25mm x 7.00mm) 10-DIP (0.600", 15.24mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6745 $50.5875
185+ $0.5534 $102.3790
280+ $0.5361 $150.1080
390+ $0.5188 $202.3320
500+ $0.5016 $250.8000
670+ $0.4497 $301.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,999 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess