Products specifications Report Issue?

Categories Optoelectronics
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Number of Characters 1
Parts Dimension 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm)
Digit/Alpha Size 0.40" (10.16mm)
Display Type 7-Segment
Common Pin Common Anode
Color Red
Voltage - Forward (Vf) 2.2V
Current - Test 20mA
Millicandela Rating 1.9mcd
Wavelength - Peak 635nm
Power Dissipation (Maximum) 600mW
Manufacturer Package 14-DIP , 11 Leads
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1211780-MAN4910A
Manufacturer Homepage www.fairchildsemi.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAN4910A CAD Model

Description

Introducing the MAN4910A: A High-Efficiency LED Display

The MAN4910A is a cutting-edge alphanumeric display product from ON Semiconductor, renowned for its high-quality electronic components. This device is designed to deliver exceptional visibility and performance in a wide range of applications, from industrial control panels to consumer electronics. With its robust design and efficient operation, the MAN4910A stands out as a reliable choice for designers looking to enhance the user interface of their products.

Key Features

  • Display Type: The MAN4910A is an alphanumeric LED display, capable of presenting numbers and characters with clarity and brightness.
  • Character Size: The display features a character height of 14.22 mm (0.56 inches), making it easily readable even from a distance.
  • Color and Intensity: It emits a vibrant red hue, a color that is highly visible in various lighting conditions. The intensity of the display is also designed to be uniform, ensuring consistent readability.
  • Low Power Consumption: ON Semiconductor has engineered the MAN4910A to be energy-efficient, reducing the power requirements and heat generation, which is crucial for maintaining the longevity of the product.
  • Multiplexing Capability: The device supports multiplexing, which allows for the display of multiple characters through a single microcontroller, saving on circuit complexity and costs.

Applications

The versatile nature of the MAN4910A makes it suitable for a broad spectrum of applications. It is ideal for:

  • Electronic scoreboards and time displays
  • Industrial control systems and readouts
  • Medical equipment
  • Consumer electronics such as audio equipment, set-top boxes, and appliances

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The MAN4910A is no exception, as it is built to withstand the demands of continuous operation in a variety of environments. Its solid-state construction ensures a long operational life and resistance to shock and vibration, making it a durable choice for any application.

With the MAN4910A, ON Semiconductor continues to provide innovative solutions that meet the evolving needs of the electronics industry. Its combination of efficiency, visibility, and reliability makes it an excellent choice for designers looking to create user-friendly interfaces with long-lasting performance.

You May Also Be Interested in

Broadcom Limited
DISPLAY 7SEGMENT HER CC 0.31"
Lowest to $3.0958
ECAD model for HDSP-U213
Stanley Electric Co
DISPLAY 7-SEG 0.6" SGL RED 10DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 10mA 0.748" H x 0.492" W x 0.315" D (19.00mm x 12.50mm x 8.00mm) 10-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for NAR161H-F
Visual Communications Company - VCC
DISPLAY 7SEG 0.3" SGL GRN 10SMD / Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.8V 20mA 0.512" H x 0.299" W x 0.122" D (13.00mm x 7.60mm x 3.10mm) 10-SMD, No Lead
Need more? Email Us
ECAD model for DSM7UA30105
Broadcom Limited
DISPLAY 7SEGMENT GREEN CA 0.3"
Lowest to $2.5953
ECAD model for HDSP-A511
Visual Communications Company - VCC
DISPLAY 7SEG 0.56" SGL RED 10SMD / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.787" H x 0.492" W x 0.083" D (20.00mm x 12.50mm x 2.10mm) 10-SMD, No Lead
Need more? Email Us
ECAD model for DSM7UA56101
Kingbright
PDC54-11SRWA / Display Modules - LED Character and Numeric Red 14-Segment, Alphanumeric 2 Character Common Cathode 1.8V 10mA 0.835" H x 0.992" W x 0.317" D (21.20mm x 25.20mm x 8.05mm) 18-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for PDC54-11SRWA
Kingbright
DISPLAY 7SEG 0.56" SGL YLW 10SMD / Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2V 20mA 0.669" H x 0.488" W x 0.148" D (17.00mm x 12.40mm x 3.75mm) 10-SMD, No Lead
Need more? Email Us
ECAD model for ACSC56-41SYKWA-F01
Kingbright Corporation
DISPLAY 7-SEG 0.2" SGL RED 10SMD
Need more? Email Us
ECAD model for ACSA02-41SURKWA-F01
Lite-On Inc.
Display Segmented Panel 2DIGIT 16LED Hi-Eff. Red CC 18-Pin DIP Module / LED 7-SEG 2DIGIT HER 0.56" CC
Need more? Email Us
ECAD model for LTD-6940HR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention