Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - NTC Thermistors
Mfr Shenzhen Sunlord Electronics Co., Ltd.
Series SDNT
Package Tape & Reel
Product Status Active
Resistance in Ohms @ 25°C 100k
Resistance Tolerance ±1%
B Value Tolerance ±1%
B0/50 -
B25/50 3950K
B25/75 -
B25/85 -
B25/100 -
Temperature Range - Operating -55°C ~ 125°C
Power - Max 200 mW
Length - Lead Wire -
Mounting Type Surface Mount
Package / Case 0805 (2012 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1375691-SDNT2012X104F3950FTF
Ultra Librarian 3D Model Ultra Librarian SDNT2012X104F3950FTF CAD Model

Description

The SDNT2012X104F3950FTF is a temperature sensor from Shenzhen Sunlord Electronics Co., Ltd.

  • Manufacturer: Shenzhen Sunlord Electronics Co., Ltd.
  • Series: SDNT
  • Thermistor Type: NTC
  • Operating Temperature: -55°C to 125°C
  • Package / Case: 0805 (2012 Metric)
  • Mounting Type: Surface Mount
  • Power - Max: 200 mW
  • Resistance in Ohms @ 25°C: 100kΩ
  • Tolerance: ±1%
  • B Value Tolerance: ±1%
  • B25/50: 3950K
  • Lead Length: Unspecified

You May Also Be Interested in

Vishay
THERMISTOR NTC 10KOHM 3960K DISC / NTC Thermistor 10k Disc on Flex Cable
Lowest to $3.4887
ECAD model for NTCAFLEX05103HH
TDK Corporation
THERMISTOR NTC 22KOHM 3380K 0201
Need more? Email Us
ECAD model for NTCG063JF223HTBX
Vishay
THERM NTC 47KOHM 4090K PROBE
Need more? Email Us
ECAD model for NTCASCWE3473J
Murata Electronics North America
THERMISTOR NTC 10KOHM 3380K 0603
Lowest to $0.0324
ECAD model for NCU18XH103F60RB
Honeywell
THERMISTOR NTC 1MOHM 4261K DO35
Need more? Email Us
ECAD model for 135-105QAG-J01
Semitec USA Corp
NTC THERMISTORS 10KOHM 1% SHAPE / NTC Thermistor 10k Bead
Lowest to $0.5216
ECAD model for 103AT-4-70261
Semitec USA Corp
NTC THERMISTORS 200KOHM 0.5%
Need more? Email Us
ECAD model for 204AP-2
EPCOS (TDK)
THERMISTOR NTC 100KOHM 4250K
Lowest to $0.0349
ECAD model for B57250V2104F360
Murata Electronics North America
SENSOR THERMISTOR NTC
Lowest to $0.0527
ECAD model for NCU18WF104F6SRB

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
1,470+ $0.0341 $50.1270
3,575+ $0.0280 $100.1000
5,540+ $0.0271 $150.1340
7,635+ $0.0262 $200.0370
9,845+ $0.0254 $250.0630
13,220+ $0.0227 $300.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,216,690 pieces
MOQ: 1470 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention