Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Sensing Distance 0.122" (3.1mm)
Sensing Method Transmissive
Continuous forward current- Max 60mA
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 70V
Response Time 10μs, 8μs
Temperature Range - Operating -55°C to 85°C
Mounting Through Hole
Type Unamplified
Win Source Part Number 1106455-TCST1202
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCST1202 CAD Model

Description

The Vishay TCST1202 is a transmissive sensor that is unamplified and has a response time of 10μs and 8μs.

  • Sensing Distance: 0.122" (3.1mm)
  • Maximum Collector Current: 200mA
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 70V
  • Continuous Forward Current-Max: 60mA
  • Mounting: through-hole mounted
  • Packaging: tube/rail
  • Operating Temperature Range: -55°C to 85°C
  • Popularity: medium
  • Supply and Demand: balanced

You May Also Be Interested in

Sharp Microelectronics
SENSOR OPT SLOT DARL PCB MOUNT / Optical Sensor Through-Beam 0.118" (3mm) Photodarlington PCB Mount
Need more? Email Us
ECAD model for GP1L52V
Lite-On Inc.
PHOTOINTERRUPTER SWITCH PTR SLOT
Need more? Email Us
ECAD model for LTH-306-01
Vishay
SENSR OPTO SLOT 3.1MM TRANS THRU
Need more? Email Us
ECAD model for TCST1300
Panasonic
SENSOR 5MM 5-24VDC NPN CABLE1M
Need more? Email Us
ECAD model for PM-Y44
Omron
SENSOR OPTO 5MM SLOT PCB TERM
Lowest to €1.6258
ECAD model for EE-SX1115
Omron
SENSOR OPT SLOT NPN MODULE / Optical Sensor Through-Beam 0.197" (5mm) NPN - Dark-ON/Light-ON - Selectable Module, Pre-Wired
Lowest to €5.1288
ECAD model for EE-SX676
Omron
SENSOR OPT SLOT MODULE / Optical Sensor Through-Beam 0.020" (0.5mm) Module, Slotted
Need more? Email Us
ECAD model for EE-SX974-C1
Sharp Microelectronics
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.197" (5mm) Phototransistor Module, Connector
Need more? Email Us
ECAD model for GP1S73P2
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.125" (3.18mm) Phototransistor Module, Pre-Wired
Lowest to €15.9362
ECAD model for OPB840W11Z

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ €0.9167 €55.0036
140+ €0.7523 €105.3178
210+ €0.7288 €153.0376
290+ €0.7052 €204.5168
375+ €0.6816 €255.6074
500+ €0.6112 €305.5757
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention