Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Texas Instruments
Package Tape & Reel
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5.5V (Max)
Voltage - Breakdown (Min) 11V
Voltage - Clamping (Max) @ Ipp 17V (Typ)
Current - Peak Pulse (10/1000µs) 5.5A (8/20µs)
Power - Peak Pulse 100W
Power Line Protection Yes
Applications Automotive, Ethernet, USB
Capacitance @ Frequency 1.5pF @ 10MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number TPD4E001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 296-TPD4E001RDBVRCT,296-TPD4E001RDBVRTR,296-TPD4E001RDBVRDKR
Standard Package 3,000
Win Source Part Number 978668-TPD4E001RDBVR
Ultra Librarian 3D Model Ultra Librarian TPD4E001RDBVR CAD Model

Description

The TPD4E001RDBVR is a high-performance, low-capacitance transient voltage suppressor (TVS) device from Texas Instruments, designed to protect sensitive electronics from electrostatic discharge (ESD) and other voltage-induced transient events. This device is particularly suitable for high-speed data lines and USB interfaces, where signal integrity and protection against electrical disturbances are crucial for reliable operation.

Key Features

  • Low Capacitance: With a typical capacitance of only 0.8 pF, the TPD4E001RDBVR ensures minimal signal distortion, making it ideal for protecting high-speed data interfaces without compromising data integrity.
  • ESD Protection: It provides robust ESD protection for sensitive components, meeting IEC 61000-4-2 (Level 4) standards, and can withstand ESD strikes of ±8 kV (contact discharge) and ±15 kV (air-gap discharge).
  • Small Package Size: Housed in a tiny SOT-23 (RDBVR) package, this device is perfect for space-constrained applications, enabling designers to incorporate ESD protection without a significant impact on the overall board layout.
  • Low Leakage Current: The device features a low leakage current, typically less than 1 µA, which helps to preserve battery life in portable electronics.
  • Broad Application Range: The TPD4E001RDBVR is suitable for a wide range of applications, including USB 2.0 and 3.0 ports, HDMI, eSATA, and Thunderbolt interfaces, as well as gigabit Ethernet and other high-speed data lines.

Applications

The versatile nature of the TPD4E001RDBVR makes it an excellent choice for a variety of applications, particularly where high-speed data transmission and protection from transient voltages are essential. Typical applications include consumer electronics, such as smartphones, tablets, and laptops, as well as communication infrastructure, industrial equipment, and medical devices.

Product Summary

In summary, the TPD4E001RDBVR from Texas Instruments is a compact, high-performance solution for protecting sensitive circuits from ESD and other transient voltage events. Its low capacitance, strong ESD protection, and small form factor make it a highly attractive option for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to €0.1616
ECAD model for TPD1E04U04DPLR
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to €0.0693
ECAD model for SMBJ200A-TP
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to €0.0336
ECAD model for SMAJ45CA/TR13
Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to €0.1827
ECAD model for SMDJ36CA-AT/TR13
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to €0.0287
ECAD model for P6KE110A
Vishay
TVS DIODE 12V 26V SOT23
Lowest to €0.1481
ECAD model for GSOT12-E3-18
Micro Commercial Co
TVS DIODE 12VWM 35VC SOD123 / 35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
Need more? Email Us
ECAD model for ESDH12VD1-TP
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
1,130+ €0.0403 €45.5612
2,740+ €0.0331 €90.8191
4,250+ €0.0321 €136.2377
5,850+ €0.0311 €181.6836
7,555+ €0.0301 €227.0890
10,140+ €0.0269 €272.5608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,363 pieces
MOQ: 1130 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention