Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Sensing Distance 0.122" (3.1mm)
Sensing Method Transmissive
Continuous forward current- Max 60mA
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 70V
Response Time 10μs, 8μs
Temperature Range - Operating -55°C to 85°C
Mounting Through Hole
Type Unamplified
Win Source Part Number 1106457-TCST2202
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCST2202 CAD Model

Description

The Vishay TCST2202 is an active electronic component that falls under the category of sensors and transducers.

  • Sensing Method: Transmissive
  • Sensing Distance: 0.122" (3.1mm)
  • Maximum Current Collector: 200mA
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 70V

You May Also Be Interested in

Sharp Microelectronics
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.197" (5mm) Phototransistor Module, Connector
Need more? Email Us
ECAD model for GP1S73P2
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.125" (3.18mm) Phototransistor Module, Pre-Wired
Lowest to €15.9362
ECAD model for OPB840W11Z
Vishay
SENSR OPTO SLOT 3.1MM TRANS THRU
Lowest to €0.9167
ECAD model for TCST1202
Panasonic
SENSOR 5MM 5-24VDC NPN CABLE3M
Need more? Email Us
ECAD model for PM-L44-C3
Rohm Semiconductor
SENSOR OPT SLOT TRANSISTOR MODUL
Lowest to €0.8384
ECAD model for RPI-128
Sharp Microelectronics
SENSOR OPTO SLOT 3MM DARL THRU
Lowest to €4.9808
ECAD model for GP1L52VJ000F
TT Electronics
SENSOR OPT SLOT 2 NPN PCB MOUNT
Lowest to €10.5621
ECAD model for OPB822SD
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for OPB360L11
Omron
SENSOR OPT SLOT MODULE / Optical Sensor Through-Beam 0.020" (0.5mm) Module, Slotted
Need more? Email Us
ECAD model for EE-SX974-C1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention