EN
  • EN
  • DE

S-90N0332SUA-TF

Part No S-90N0332SUA-TF
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310875-S-90N0332SUA-TF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-90N0332SUA-TF CAD Model

Description

The S-90N0332SUA-TF is a protection IC manufactured by SII Semiconductor Corporation. This IC is designed primarily for overcharge, overdischarge, and overcurrent protection in lithium-ion (Li-ion) and lithium-polymer (Li-Po) battery packs. It ensures the safe operation and extends the lifespan of battery-powered devices by preventing damage caused by electrical abnormalities.

Applications:

  • Smartphone Battery Packs: Protects Li-ion batteries from overcharging, over-discharging, and excessive current draw.
  • Tablet Battery Packs: Ensures safe and reliable power for tablets, preventing battery damage.
  • Power Bank Battery Packs: Guards against battery failures in portable power banks.
  • Bluetooth Speaker Battery Packs: Protects battery performance and safety in wireless speakers.
  • Wearable Device Battery Packs: Safeguards battery integrity in smartwatches, fitness trackers, and other wearables.

Features:

  • Overcharge Protection: Prevents the battery voltage from exceeding safe limits during charging.
  • Overdischarge Protection: Disconnects the battery when the voltage drops below a certain threshold, preventing deep discharge damage.
  • Overcurrent Protection: Limits the current flow to prevent overheating and potential damage caused by excessive current draw.
  • Short-Circuit Protection: Rapidly cuts off the current in the event of a short circuit, minimizing the risk of fire or explosion.
  • High-Accuracy Voltage Detection: Precise voltage monitoring for reliable protection.
  • Low Current Consumption: Minimizes power drain to maximize battery life.
  • Small Package Size: Compact design for easy integration into small battery packs.

Benefits:

  • Enhanced Battery Safety: Prevents battery failures and reduces the risk of hazardous events.
  • Extended Battery Lifespan: Protects the battery from damage, prolonging its usable life.
  • Improved Device Reliability: Ensures stable and consistent power delivery for reliable device operation.
  • Simplified Battery Management: Simplifies the design and implementation of battery protection circuits.
  • Compact Design: Enables the development of smaller and more portable battery-powered devices.

Additional Details:

The S-90N0332SUA-TF is typically supplied in a small SOT-25 package. The protection thresholds (overcharge, overdischarge, overcurrent) are pre-set to specific values and are detailed in the product datasheet. External components may be required to complete the protection circuit. It is designed for single-cell Li-ion or Li-Po battery applications. This IC offers a reliable and cost-effective solution for battery protection in a wide range of portable electronic devices.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.4770
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
AMCC
Lowest to $3.2617
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess