EN
  • EN
  • DE

S908AZ60AE2VFUER

Part No S908AZ60AE2VFUER
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 310840-S908AZ60AE2VFUER
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S908AZ60AE2VFUER CAD Model

Description

The S908AZ60AE2VFUER is a microcontroller unit (MCU) from Freescale Semiconductor, now NXP Semiconductors, belonging to the HC08 family. This MCU is designed for embedded control applications, offering a balance of performance and cost-effectiveness.

Applications:

  • Automotive applications: Including body control modules, instrument clusters, and anti-lock braking systems (ABS).
  • Industrial control systems: Such as motor control, sensor interfaces, and process automation.
  • Consumer electronics: Like home appliances, remote controls, and personal electronics.
  • Medical devices: Including portable medical equipment and monitoring systems.

Features:

  • HC08 CPU core: Provides efficient processing capabilities for embedded applications.
  • 60KB Flash memory: For program storage and data retention.
  • 2KB RAM: For data manipulation and temporary storage.
  • Analog-to-Digital Converter (ADC): Enables the MCU to interface with analog sensors and convert analog signals to digital data.
  • Serial Communication Interfaces: Including SCI (UART) and SPI for communication with other devices.
  • Timers: For generating PWM signals, measuring time intervals, and triggering events.
  • Input/Output (I/O) Ports: For interfacing with external devices and controlling peripherals.
  • Internal Clock Generator: Reduces external component count and simplifies system design.
  • Low-Voltage Inhibit (LVI): Protects the MCU from low-voltage conditions.

Benefits:

  • Cost-Effective: Offers a good balance of features and performance at a competitive price.
  • Versatile: Suitable for a wide range of embedded control applications.
  • Easy to Use: The HC08 architecture is well-documented and supported by development tools.
  • Robust: Designed to operate reliably in harsh environments.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.

Additional Details:

The S908AZ60AE2VFUER typically operates with a supply voltage range of 2.7V to 5.5V and can withstand temperatures ranging from -40°C to +85°C. It features various power-saving modes to further reduce power consumption. The internal ADC often provides 8-bit or 10-bit resolution. Development support includes assemblers, compilers, debuggers, and emulators, providing comprehensive tools for software development and debugging.

You May Also Be Interested in

Silan
Lowest to $0.1964
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess