EN
  • EN
  • DE

SUD50N03-12P

Part No SUD50N03-12P
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 30-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262484-SUD50N03-12P
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUD50N03-12P CAD Model

Description

The SUD50N03-12P is an N-Channel power MOSFET from Vishay Siliconix, designed for high-efficiency power conversion and load switching applications. This MOSFET features a low on-resistance (RDS(on)) and a fast switching speed, minimizing power losses and enhancing system performance. It is particularly well-suited for synchronous rectification in DC-DC converters and battery management systems.

Applications:

  • Synchronous rectification in DC-DC converters.
  • Load switching in power management systems.
  • Battery protection circuits.
  • Motor control applications.
  • Power inverters.

Features:

  • N-Channel Enhancement Mode: Provides efficient switching performance.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall efficiency.
  • Low Gate Charge (Qg): Minimizes gate drive losses.
  • Avalanche Rated: Robust design for reliable operation in demanding applications.
  • Lead (Pb)-free and RoHS Compliant: Environmentally friendly.
  • PowerPAK® SO-8 Package: Compact surface-mount package with excellent thermal performance.

Benefits:

  • High Efficiency: Low RDS(on) and fast switching speed minimize power losses, increasing overall system efficiency.
  • Improved Thermal Performance: PowerPAK® SO-8 package provides excellent heat dissipation.
  • Simplified Circuit Design: Easy to drive with standard gate drive circuitry.
  • Reliable Operation: Avalanche rating ensures robust performance in demanding applications.
  • Environmentally Friendly: RoHS compliant, reducing environmental impact.

The SUD50N03-12P is an excellent choice for designers seeking a high-efficiency, compact MOSFET for power conversion and load switching applications. Its low on-resistance, fast switching speed, and robust design make it well-suited for synchronous rectification and other demanding applications. Always consult the datasheet for detailed electrical characteristics, thermal considerations, and application guidelines for proper implementation.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3516 $58.8128
20+ $6.0314 $120.6280
30+ $5.8431 $175.2930
41+ $5.6549 $231.8509
53+ $5.4666 $289.7298
71+ $4.9007 $347.9497
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess