EN
  • EN
  • DE

SUD30N04-10

Part No SUD30N04-10
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 40-V (D-S), 175C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262460-SUD30N04-10
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUD30N04-10 CAD Model

Description

The SUD30N04-10 is an N-Channel Power MOSFET manufactured by Vishay. This MOSFET is specifically designed for high-efficiency power switching applications, featuring a low on-resistance and fast switching speeds. It's commonly used in synchronous rectification, DC-DC converters, and motor control systems where efficient power handling is crucial.

Applications:

  • Synchronous Rectification: Used in power supplies to improve efficiency by reducing power loss during rectification.
  • DC-DC Converters: Provides efficient voltage conversion in various electronic devices and systems.
  • Motor Control: Controls the speed and torque of motors in applications such as power tools and electric vehicles.
  • Power Management Systems: Used in systems that require efficient power distribution and regulation.
  • Load Switching: Serves as an efficient switch for turning on or off power to various loads.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, thereby improving overall efficiency.
  • Fast Switching Speed: Reduces switching losses and allows for higher frequency operation.
  • 100% Rg Tested: Ensures consistent gate charge characteristics, improving reliability.
  • Optimized for Synchronous Rectification: Designed specifically to minimize losses in synchronous rectification applications.
  • Lead (Pb)-free and RoHS Compliant: Environmentally friendly and complies with industry standards.

Benefits:

  • Increased Efficiency: Low RDS(on) and optimized design contribute to higher efficiency in power conversion applications.
  • Improved Thermal Performance: Reduces heat generation, which enhances the reliability and longevity of the device.
  • Enhanced Reliability: Robust design and testing ensure reliable performance in demanding applications.
  • Simplified Design: Optimized for synchronous rectification, simplifying integration into power supply designs.
  • Environmentally Friendly: Complies with RoHS standards, making it suitable for environmentally conscious applications.

Additional Details:

The SUD30N04-10 typically comes in a surface-mount package, allowing for efficient automated assembly and reduced board space. Key specifications include a drain-source voltage (VDS) rating suitable for a range of applications and a continuous drain current (ID) rating reflecting its power handling capability. The device's gate charge (Qg) is optimized to minimize switching losses. Consulting the datasheet is crucial for precise electrical characteristics, thermal considerations, and application guidelines. Its combination of efficiency, reliability, and optimized design makes it an excellent choice for demanding power management applications.

You May Also Be Interested in

Samsung
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Toko America Inc.
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Toshiba Semiconductor and Storage
Lowest to $69.2099
ON Semiconductor
Lowest to $2.5606

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess