EN
  • EN
  • DE

SST108-T1-E3

Part No SST108-T1-E3
Manufacturer Vishay
Catalog Electronic Wholesale
Description N–Channel JFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1259718-SST108-T1-E3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST108-T1-E3 CAD Model

Description

The SST108-T1-E3 is a small signal N-Channel JFET (Junction Field-Effect Transistor) manufactured by Vishay. It is designed for low-noise amplification and switching applications. The 'SST' prefix indicates a small signal transistor, and the '-T1' suffix typically denotes a specific tape and reel packaging option. The '-E3' suffix denotes lead (Pb)-free and RoHS compliant.

Applications

  • Low-Noise Amplifiers: Used in low-noise amplifier circuits for sensitive signal amplification.
  • Audio Amplifiers: Employed in audio amplifier stages for high-fidelity signal processing.
  • Analog Switches: Used as analog switches for signal routing and selection.
  • Mixers: Employed in mixer circuits for frequency conversion.
  • Oscillators: Can be used in oscillator circuits for generating signals.

Features

  • Low Noise Figure: Minimizes noise contribution to the signal, ensuring high signal-to-noise ratio.
  • High Input Impedance: Provides minimal loading on the signal source.
  • High Gain: Amplifies the signal with minimal distortion.
  • Fast Switching Speed: Enables high-speed switching in analog switch applications.
  • Small Signal Operation: Designed for small signal amplification and switching.
  • RoHS Compliant: Complies with RoHS environmental regulations.

Benefits

  • Improved Signal Quality: Low noise figure ensures high signal-to-noise ratio.
  • Minimal Signal Loading: High input impedance minimizes loading on the signal source.
  • Enhanced Amplification: High gain provides significant signal amplification.
  • Fast Switching: Enables high-speed switching applications.
  • Compact Design: Small package size allows for compact circuit designs.
  • Environmental Compliance: RoHS compliance ensures environmentally friendly operation.

The SST108-T1-E3 is typically available in a small surface-mount SOT-23 or similar package. It is designed to operate within a specific voltage and current range. Consult the datasheet for detailed electrical characteristics, noise figure specifications, and recommended biasing conditions. The datasheet will provide key parameters such as gate-source cutoff voltage and transconductance.

You May Also Be Interested in

STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Silergy Corp
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Intel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess