EN
  • EN
  • DE

2EZ220D5

Part No 2EZ220D5
Manufacturer SynSemi, Inc.
Catalog Hard To Find
Description SILICON ZENER DIODES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SynSemi, Inc.
Win Source Part Number 1123579-2EZ220D5
Manufacturer Homepage www.synsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2EZ220D5 CAD Model

Description

The 2EZ220D5 is a transient voltage suppressor (TVS) diode manufactured by SynSemi, Inc. This diode is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. It is commonly used in various electronic devices to enhance their reliability and prevent damage from voltage surges.

Applications

  • Power Supplies: Protects power supply circuits from voltage surges and transients.
  • Data Lines: Protects data communication lines, such as USB, Ethernet, and RS-485, from ESD and voltage transients.
  • Microcontroller Inputs: Protects microcontroller I/O pins from voltage spikes.
  • Automotive Electronics: Protects electronic components in automotive systems from voltage transients induced by inductive loads and other sources.
  • Consumer Electronics: Protects electronic devices, such as smartphones, tablets, and televisions, from ESD and voltage surges.

Features

  • Fast Response Time: Quickly clamps transient voltages to a safe level, preventing damage to protected components.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Low Clamping Voltage: Limits the maximum voltage seen by protected components to a safe level.
  • Unidirectional or Bidirectional: Available in both unidirectional and bidirectional configurations, depending on the application requirements.
  • Small Package Size: Allows for easy integration into compact electronic devices.

Benefits

  • Enhanced Reliability: Protects electronic components from voltage transients, improving their reliability and extending their lifespan.
  • Reduced Downtime: Prevents damage from voltage surges, reducing downtime and maintenance costs.
  • Improved System Performance: Protects sensitive components from noise and interference caused by voltage transients.
  • Simplified Circuit Design: TVS diodes provide a simple and cost-effective solution for transient voltage protection.
  • Compliance with Industry Standards: Meets industry standards for ESD and surge immunity.

The 2EZ220D5 typically features a glass passivated junction for reliable operation under high-stress conditions. It has a peak pulse power dissipation rating suitable for handling significant surge events. The device is typically available in a DO-41 or similar package, facilitating easy installation on printed circuit boards. It is also RoHS compliant, meeting environmental standards. The clamping voltage characteristics are precisely controlled to ensure that the protected components are not exposed to excessive voltage levels during transient events. Furthermore, it offers low leakage current, minimizing its impact on the protected circuit under normal operating conditions.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess