EN
  • EN
  • DE

MAX4946ELA+T

Part No MAX4946ELA+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC CTLR OVP W/FET 4.56V8-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Overvoltage Protection Controller
Applications Cell Phones, Digital Cameras, Media Players
Mounting SMD
Package 8-WFDFN
Manufacturer Package 8-uDFN (2x2)
Win Source Part Number 704336-MAX4946ELA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4946
Introduction Date July 01, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX4946ELA+T CAD Model

Description

The MAX4946ELA+T from Maxim Integrated is a sophisticated overvoltage protection controller designed to safeguard low-voltage systems against voltage transients and faults. This compact, high-performance component is an essential addition to any design where safeguarding sensitive electronics from overvoltage conditions is a priority.

Key Features

  • Wide Operating Voltage Range: The device operates over a broad voltage range, making it suitable for various applications.
  • Fast Response Time: It offers rapid response to overvoltage events, ensuring that connected components are quickly protected from potential damage.
  • Low Quiescent Current: The MAX4946ELA+T is designed for energy-efficient operation, drawing minimal current when in standby mode.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold to meet specific requirements, providing flexibility across different use cases.
  • Thermal Shutdown: The device includes a thermal shutdown feature to prevent overheating, enhancing the overall safety and longevity of the system.

Applications

This overvoltage protection controller is ideal for a range of applications, including:

  • Portable Electronics
  • Automotive Infotainment Systems
  • Telecommunications Equipment
  • Industrial Control Systems

Package and Availability

The MAX4946ELA+T comes in a compact 8-pin µDFN package, allowing for easy integration into space-constrained designs. It is available in tape and reel format, denoted by the '+T' suffix, facilitating efficient assembly for high-volume production.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX4946ELA+T is no exception. It is manufactured to high standards, ensuring reliable performance in demanding environments.

With its robust feature set and versatile application range, the MAX4946ELA+T is an excellent choice for designers looking to enhance the overvoltage protection capabilities of their electronic systems.

You May Also Be Interested in

Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2109 $65.6872
18+ $6.7371 $121.2678
27+ $6.5269 $176.2263
37+ $6.3155 $233.6735
48+ $6.1053 $293.0544
64+ $5.4735 $350.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess