The DS1005S-250 is a high-quality programmable delay line designed by Maxim Integrated. This precision device is engineered to provide five equally spaced delays that can be precisely programmed. It is an essential component for timing adjustment in various digital circuits, making it a versatile choice for many electronic applications.
Key Features
- Programmable Delays: The DS1005S-250 offers programmable delays ranging from 4ns to 1000ns, adjustable in 4ns increments, allowing for fine-tuning of timing signals within a circuit.
- High-Speed Operation: With a 250MHz clock rate, this delay line is suitable for high-speed applications, ensuring minimal signal distortion and timing errors.
- Five Delayed Outputs: It provides five outputs with equal delay increments, enabling complex timing schemes in a single package.
- Low Power Consumption: The device operates with low power dissipation, making it an ideal choice for power-sensitive designs.
- Wide Operating Temperature: The DS1005S-250 is designed to function over a broad temperature range, ensuring reliable performance under varying environmental conditions.
Applications
The DS1005S-250 is highly suitable for a range of applications that require precise timing adjustments, including:
- Signal Processing
- Telecommunications
- Embedded Systems
- Industrial Control Systems
- Network Synchronization
Product Specifications
Parameter
Value
Supply Voltage (V<sub>DD)
5V ±10%
Operating Temperature Range
-40°C to +85°C
Package Type
Surface-Mount
Pin Count
14 Pins
With its robust design and flexible programming options, the DS1005S-250 from Maxim Integrated stands out as a reliable solution for designers looking to incorporate precise delay lines in their digital systems.