EN
  • EN
  • DE

SIQ001DN-T1-E3

Part No SIQ001DN-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 324059-SIQ001DN-T1-E3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SIQ001DN-T1-E3 CAD Model

Description

The SIQ001DN-T1-E3 is a P-Channel MOSFET manufactured by Vishay. This MOSFET is designed for load switching applications, providing efficient and reliable performance in a compact package.

Applications:

  • Load Switching: Used to control power to various loads in electronic circuits.
  • Power Management: Used in power supplies and DC-DC converters.
  • Battery Management: Used in battery charging and protection circuits.
  • Portable Devices: Used in smartphones, tablets, and other portable devices.
  • Solid State Relays: Used as a switching element in solid state relays.

Features:

  • P-Channel MOSFET: Allows for easy implementation in low-side switching configurations.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Small Footprint: Space-saving design for high-density circuits.
  • TrenchFET® Power MOSFET Technology: Offers superior performance and efficiency.
  • Halogen-Free: Environmentally friendly, halogen-free construction.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Reliable Performance: Robust design ensures reliable operation.
  • Simplified Circuit Design: P-channel configuration simplifies drive circuitry in some applications.
  • Environmentally Friendly: Halogen-free construction reduces environmental impact.

Additional Details:

The SIQ001DN-T1-E3 has a typical drain-source voltage (VDS) rating of -20V. The continuous drain current (ID) is typically around -6.4A, but this value depends on the specific operating conditions and temperature. The on-resistance (RDS(on)) is typically very low, in the milliohm range, which minimizes power loss. The device is typically packaged in a small outline transistor (SOT) package for surface mount assembly. This MOSFET is commonly used in applications where efficient and compact load switching is required. Its low on-resistance and small size make it suitable for a wide range of portable and power management applications.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess