EN
  • EN
  • DE

S-90N0442SUA-TF

Part No S-90N0442SUA-TF
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310876-S-90N0442SUA-TF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-90N0442SUA-TF CAD Model

Description

The S-90N0442SUA-TF is a Lithium-Ion (Li-Ion) / Lithium Polymer (Li-Po) battery protection IC manufactured by SII Semiconductor Corporation. This IC is designed to protect single-cell Li-Ion/Li-Po batteries from overcharge, overdischarge, and overcurrent conditions, ensuring safety and extending the battery's lifespan in portable electronic devices. It provides essential protection functions to prevent battery damage and potential hazards.

Applications:

  • Smartphones: Protects the battery from overcharging and discharging, ensuring safe operation and long battery life.
  • Tablets: Prevents damage to the battery caused by excessive charging or discharging.
  • Wearable Devices (Smartwatches, Fitness Trackers): Ensures safe and reliable battery performance in compact wearable devices.
  • Portable Audio Players (MP3 Players, Bluetooth Speakers): Safeguards the battery from overcurrent and short-circuit conditions.
  • Power Banks: Protects the battery cells within power banks from damage due to improper charging or discharging.

Features:

  • Overcharge Protection: Prevents the battery from being charged beyond its maximum voltage limit.
  • Overdischarge Protection: Prevents the battery from being discharged below its minimum voltage limit.
  • Overcurrent Protection: Limits the discharge current to protect the battery from excessive current draw.
  • Short-Circuit Protection: Immediately shuts down the output in the event of a short circuit to prevent damage and hazards.
  • High-Accuracy Voltage Detection: Provides precise monitoring of battery voltage for accurate protection.
  • Low Current Consumption: Minimizes power drain to extend battery life.
  • Small Package: Available in a compact SOT-25 package for easy integration into small devices.

Benefits:

  • Improved Battery Safety: Prevents battery failures and reduces the risk of fire or explosion.
  • Extended Battery Life: Protects the battery from damage caused by overcharging, overdischarging, and overcurrent.
  • Enhanced Device Reliability: Ensures stable and consistent power delivery for reliable device operation.
  • Simplified Battery Management: Reduces the need for complex external protection circuitry.
  • Compact Design: Enables the development of smaller and more portable battery-powered devices.

Additional Details:

The S-90N0442SUA-TF is designed for single-cell Li-Ion/Li-Po battery applications. It operates with a low quiescent current to minimize battery drain. The specific protection voltage and current thresholds are preset within the IC and are detailed in the datasheet. This IC is a crucial component for ensuring the safe and reliable operation of battery-powered devices.

You May Also Be Interested in

AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess