EN
  • EN
  • DE

S908GZ48E1MFAE

Part No S908GZ48E1MFAE
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 310859-S908GZ48E1MFAE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S908GZ48E1MFAE CAD Model

Description

The S908GZ48E1MFAE is a microcontroller from NXP Semiconductors (formerly Freescale). It is an 8-bit microcontroller belonging to the 68HC08 family, known for its cost-effectiveness and versatility in embedded applications.

Applications

  • Consumer Electronics: Used in appliances, remote controls, and toys for controlling functionality and user interfaces.
  • Industrial Control: Applied in basic industrial automation systems for motor control, sensor monitoring, and process control.
  • Automotive Applications: Suitable for simple automotive tasks like lighting control, seat position memory, and basic sensor interfaces.
  • Medical Devices: Found in portable medical devices and monitoring equipment for data acquisition and control.
  • Security Systems: Integrated into alarm systems and access control devices for sensor monitoring and output control.

Features

  • 8-bit CPU Core: Based on the 68HC08 architecture, balancing performance and cost.
  • 48KB Flash Memory: Features 48KB of flash memory for program code and data storage.
  • 1.5KB RAM: Includes 1.5KB of RAM for temporary data storage and variable manipulation during operation.
  • Analog-to-Digital Converter (ADC): Equipped with an ADC for converting analog signals from sensors to digital data.
  • Serial Communication Interface (SCI): Supports SCI for serial communication with other devices and peripherals.
  • Timers: Features programmable timers for generating PWM signals, measuring time intervals, and triggering events.
  • GPIO Pins: Offers multiple general-purpose input/output pins for interfacing with external hardware components and sensors.
  • Internal Clock Generator: Includes an internal clock generator, simplifying the design and reducing the need for external clock components.

Benefits

  • Cost-Effective: Provides a low-cost solution for embedded applications, making it suitable for budget-constrained projects.
  • Easy to Program: Utilizes a straightforward instruction set, making it relatively easy to program and debug.
  • Integrated Peripherals: Integrates essential peripherals, minimizing the need for external components and reducing system complexity.
  • Wide Operating Voltage Range: Supports a wide operating voltage range, providing flexibility in power supply options.
  • Compact Package: Available in compact packages, making it suitable for space-constrained applications.

Technical Specifications

The S908GZ48E1MFAE typically operates at clock frequencies up to 8 MHz. It supports various operating modes for optimizing power consumption. The operating voltage generally ranges from 3.0V to 5.5V. Common package options include QFP (Quad Flat Package) and SOIC (Small Outline Integrated Circuit). For detailed specifications, refer to the NXP datasheet for the S908GZ family.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess