EN
  • EN
  • DE

S2J-6600E3

Part No S2J-6600E3
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 186333-S2J-6600E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S2J-6600E3 CAD Model

Description

The S2J-6600E3 is a surface-mount rectifier diode manufactured by Vishay. It's part of the S2x series of standard recovery rectifiers, designed for general-purpose applications in AC to DC power conversion. It is characterized by its high surge current capability and low forward voltage drop, contributing to efficient operation.

Applications:

  • AC to DC Power Supplies: Used in power supplies for converting AC voltage to DC voltage.
  • Freewheeling Diodes: Provides a path for current when an inductive load is switched off, protecting other components.
  • Reverse Polarity Protection: Prevents damage from incorrect power supply connections.
  • General Rectification: Used in various electronic circuits for converting AC signals to DC signals.
  • Adapters and Chargers: Used in wall adapters and chargers for various electronic devices.

Features:

  • Surface Mount Package: Allows for automated assembly and efficient use of PCB space.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Glass Passivated Junction: Offers high reliability and stability.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved Efficiency: Low forward voltage drop contributes to higher efficiency in power conversion.
  • Enhanced Reliability: Glass passivated junction provides greater stability and longer lifespan.
  • Compact Design: Surface mount package allows for smaller and more compact designs.
  • Easy Assembly: Surface mount design simplifies the assembly process.
  • Overload Protection: High surge current capability protects the circuit from overloads.

Additional Details:

The S2J-6600E3 has a maximum repetitive peak reverse voltage (VRRM) of 600V and a maximum average forward rectified current (IF(AV)) of 2A. It is typically housed in a DO-214AA (SMB) package. The forward voltage (VF) is typically around 1.0V at the rated forward current. The operating temperature range is typically -55°C to +150°C. Refer to the Vishay datasheet for detailed electrical characteristics, thermal resistance, and package dimensions. It is crucial to consult the datasheet for accurate design and application.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0993 $58.0905
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,910+ $0.0739 $288.9490
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,750 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess