EN
  • EN
  • DE
  • IT

TPS3306-15DRG4

Part No TPS3306-15DRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description DUAL PROCESSOR SUPERVISORY CIRCUITS WITH POWER-FAIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 70 ms Minimum
Voltage - Threshold 1.4V, 2.93V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1272335-TPS3306-15DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS3306-15
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS3306-15DRG4 CAD Model

Description

Product Overview: TPS3306-15DRG4 by Texas Instruments

The TPS3306-15DRG4 is a sophisticated, monolithic, dual-channel supervisory circuit designed by Texas Instruments to cater to the needs of highly reliable systems. This integrated circuit (IC) offers a comprehensive solution for monitoring power supply and processor activity in a wide array of electronic applications. Its primary function is to ensure that the system's power supply remains within operational limits, thereby safeguarding the system against power-related anomalies.

One of the standout features of the TPS3306-15DRG4 is its dual voltage detection capability. It can monitor two supply voltages simultaneously, which is essential for systems that operate on different voltage levels. This IC is particularly suitable for use in portable electronics, computers, and industrial systems where precise voltage monitoring is crucial.

Key Features:

  • Dual Voltage Monitoring: The TPS3306-15DRG4 can monitor two non-overlapping voltage thresholds, which is ideal for systems with multiple supply rails.
  • Programmable Delay Timer: It includes a programmable time delay feature, which allows users to set the delay timing for the reset signal, offering flexibility to accommodate various system requirements.
  • Low Quiescent Current: The device operates with a low quiescent current, making it energy-efficient and suitable for battery-powered applications.
  • Manual Reset Input: A manual reset input provides a direct way to initiate a system reset, which is useful for debugging and testing purposes.
  • Wide Operating Temperature Range: The IC functions over a broad temperature range, ensuring reliability and performance under extreme conditions.

The TPS3306-15DRG4 comes in a small-outline integrated circuit (SOIC) package, which is highly advantageous for space-constrained applications. The device's 8-pin configuration is engineered for ease of integration into existing and new designs.

Applications:

With its robust feature set, the TPS3306-15DRG4 is an excellent choice for a variety of applications, including:

  • Microprocessor, microcontroller, or FPGA systems requiring reliable voltage monitoring
  • Battery-powered devices where power efficiency is paramount
  • Telecommunication and networking equipment
  • Industrial control systems

In summary, the TPS3306-15DRG4 by Texas Instruments offers a versatile and reliable solution for power supply monitoring and system management, ensuring the stable operation of a wide range of electronic systems.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9204 $54.1244
25+ $4.0373 $100.9325
39+ $3.9111 $152.5329
53+ $3.7850 $200.6050
69+ $3.6588 $252.4572
92+ $3.2803 $301.7876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,922 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess