EN
  • EN
  • DE

LM2705MFX-ADJ

Part No LM2705MFX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Micropower Step-up DC/DC Converter with 150mA Peak Current Limit | IC LED DRVR RGLTR 150MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 2.2V
Voltage - Supply (Maximum) 7V
Voltage - Output 20V
Current - Output / Channel 150mA
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM2705
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1197893-LM2705MFX-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2705MFX-ADJ CAD Model

Description

Overview of Texas Instruments LM2705MFX-ADJ

The LM2705MFX-ADJ is a high-efficiency, low-noise, step-up DC-DC converter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact and versatile component is ideal for portable applications where space is at a premium and efficient power conversion is crucial.

Key Features

  • Adjustable Output Voltage: The LM2705MFX-ADJ allows users to set the output voltage from 2.2V to 14V, providing flexibility for various design requirements.
  • High Efficiency: With an efficiency of up to 90%, this converter helps to maximize battery life in portable devices.
  • Small Footprint: The device comes in a compact SOT-23-5 package, making it an excellent choice for space-constrained applications.
  • Low Ripple and Noise: The LM2705MFX-ADJ is designed to produce a low output voltage ripple and noise, ensuring stable operation for sensitive electronic circuits.

Applications

The versatility of the LM2705MFX-ADJ makes it suitable for a wide range of applications, including:

  • Portable electronics such as smartphones and tablets
  • Handheld medical devices
  • Wireless peripherals and accessories
  • Power supplies for small OLED and LCD displays

Technical Specifications

The LM2705MFX-ADJ boasts a range of technical specifications that make it a top choice for designers:

  • Input Voltage Range: 2.2V to 14V
  • Switching Frequency: Up to 600 kHz, which allows for smaller external components
  • Maximum Load Current: Up to 125 mA
  • Thermal Shutdown Protection: Enhances the reliability of the device by preventing overheating

Conclusion

The LM2705MFX-ADJ from Texas Instruments is an excellent choice for designers looking for a high-efficiency, adjustable output voltage step-up converter. Its compact size, low noise operation, and flexible design options make it an essential component for powering the next generation of portable devices. By integrating this converter into your design, you can ensure efficient power management without compromising on space or performance.

You May Also Be Interested in

Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3669 $53.6690
23+ $4.4036 $101.2828
36+ $4.2660 $153.5760
49+ $4.1284 $202.2916
63+ $3.9908 $251.4204
84+ $3.5780 $300.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,460 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess