EN
  • EN
  • DE

AM26C32QDG4

Part No AM26C32QDG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRUPLE DIFFERENTIAL LINE RECEIVER | IC QUAD DIFF LINE RCVR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Receiver
Protocol RS422, RS423
Number of Drivers/Receivers 0/4
Receiver Hysteresis 60mV
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number AM26C32
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1143471-AM26C32QDG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM26C32QDG4 CAD Model

Description

Product Overview: AM26C32QDG4 by Texas Instruments

The AM26C32QDG4 is a robust quadruple differential line receiver designed by the renowned semiconductor company, Texas Instruments. It is specifically engineered to meet the standards of RS-422 and RS-423 for balanced and unbalanced digital data transmission, while offering a high degree of signal integrity and reliability. This integrated circuit is an essential component for applications that require high-speed data reception and signal conditioning in harsh industrial environments.

Key Features

  • Interface Type: The AM26C32QDG4 is compatible with RS-422 and RS-423 interface standards, providing versatility for various communication protocols.
  • Supply Voltage: Operating with a wide range of supply voltages from 4.5V to 5.5V, this device ensures compatibility with a variety of system power rails.
  • High Speed: With a typical propagation delay time of 19ns and a 3ns maximum skew, this line receiver is capable of supporting high-speed data transmission with minimal delay.
  • Input Sensitivity: It features an input sensitivity of 200mV over the input voltage range, allowing for the accurate detection of differential input signals.
  • Temperature Range: Designed to operate within an extended industrial temperature range from -40°C to 85°C, the AM26C32QDG4 ensures reliable performance under varying environmental conditions.
  • Output: TTL-compatible outputs make this device easily integrable with a wide range of digital systems.

Applications

The AM26C32QDG4 is ideal for use in applications that demand high-speed data reception and robust performance. Common applications include:

  • Telecommunications
  • Networking equipment
  • Industrial control systems
  • Data acquisition systems
  • Professional audio equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the AM26C32QDG4 is no exception. It is available in a 16-pin SOIC package, providing a compact solution for space-constrained applications. The device also features over-voltage protection on the input and output lines, ensuring durability and a long operational lifespan.

The AM26C32QDG4 from Texas Instruments represents a blend of performance, reliability, and versatility, making it an excellent choice for designers looking for a high-quality differential line receiver.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $8.7970
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6171 $52.3420
47+ $2.1473 $100.9231
73+ $2.0802 $151.8546
100+ $2.0131 $201.3100
129+ $1.9460 $251.0340
172+ $1.7447 $300.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,996 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess