The AM29F010B-55PI is a 1 Mbit (128K x 8-bit) CMOS Flash memory device manufactured by Spansion. It is designed for applications requiring non-volatile storage and fast read access times. This memory is commonly used in embedded systems, industrial control, and telecommunications equipment.
Applications:
- Firmware storage in embedded systems
- Program storage in industrial control equipment
- Configuration data storage in telecommunications devices
- Boot memory in computer systems
- Storage of lookup tables
Features:
- 1 Mbit (128K x 8-bit) memory organization
- Fast access time (55ns)
- Single 5V power supply
- Sector Erase capability
- JEDEC standard pinout
Benefits:
- Provides non-volatile storage for essential data and programs.
- Enables fast read access for high-performance applications.
- Simplifies system design with a single 5V power supply.
- Allows selective erasure of memory blocks with sector erase functionality.
- Facilitates easy integration with industry-standard pinout.
Additional Details:
The AM29F010B-55PI is designed with CMOS technology for low power consumption. It offers a typical endurance of 100,000 erase/program cycles per sector. The device operates over an industrial temperature range, typically from -40°C to +85°C. It is commonly used in applications requiring reliable and fast non-volatile memory. The sector erase capability allows for efficient updating of stored data. The JEDEC standard pinout ensures compatibility with other memory devices. The device is often used for storing firmware, boot code, and configuration data in embedded systems. Its fast access time contributes to improved system performance. The memory's robustness and reliability make it suitable for harsh industrial environments.