EN
  • EN
  • DE

SB007T03Q-TL-E

Part No SB007T03Q-TL-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description 30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,049 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 893600-SB007T03Q-TL-E
Ultra Librarian 3D Model Ultra Librarian SB007T03Q-TL-E CAD Model

Description

ON Semiconductor SB007T03Q-TL-E Product Overview

The SB007T03Q-TL-E from ON Semiconductor is a high-performance Schottky barrier diode designed to meet the rigorous demands of modern electronic circuits. This component is renowned for its low forward voltage drop and fast switching capabilities, which make it an ideal choice for applications requiring high efficiency and reliability.

Key Features

  • Low Forward Voltage Drop: The SB007T03Q-TL-E boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Current Capacity: With a substantial current capacity, this diode can handle high levels of current without performance degradation, making it suitable for power-intensive applications.
  • Fast Switching Speed: The device's fast switching speed enables quick transitions between on and off states, contributing to the overall speed and performance of the electronic system.
  • Low Power Loss: Designed to minimize power loss, this Schottky barrier diode is an energy-efficient solution for power supply designs.
  • Small Package Size: The SB007T03Q-TL-E comes in a compact package, which allows for a more streamlined design in space-constrained applications.

Applications

The versatility of the SB007T03Q-TL-E makes it suitable for a wide range of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Automotive applications
  • High-frequency inverters
  • Free-wheeling diodes in power switches

Product Specifications

The SB007T03Q-TL-E is a robust diode with the following specifications:

  • Package: SOD-323F
  • Mounting Type: Surface Mount
  • Operating Temperature Range: -55°C to +150°C
  • Maximum Forward Voltage: 0.37V at 70mA
  • Maximum Reverse Leakage Current: 10µA at 30V

With its combination of efficiency, speed, and compact size, the SB007T03Q-TL-E from ON Semiconductor is an excellent choice for designers looking to optimize their power management systems or any other application where a high-performance Schottky barrier diode is required.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess