EN
  • EN
  • DE

RE65G1501C02

Part No RE65G1501C02
Manufacturer Vishay
Catalog Wirewound Resistors
Description Res Wirewound 1.5K Ohm 1% 10W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Composition Wirewound
Height 9.91 mm
Length 34.93 mm
Maximum Operating Temperature 250 °C
Military Standard MIL-PRF-18546
Min Operating Temperature -55 °C
Packaging Bulk
Power Rating 10 W
Radiation Hardening No
Resistance 1.5 kΩ
RoHS Compliant
Temperature Coefficient 20 ppm/°C
Tolerance 1 %
Width 20.32 mm
Win Source Part Number 1020145-RE65G1501C02
Categories Wirewound Resistors
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RE65G1501C02 CAD Model

Description

The RE65G1501C02 is a 1.5 kΩ, 10 W, wirewound resistor from Vishay.

  • Resistance: 1.5 kΩ
  • Power: 10 W
  • Category: Wirewound Resistors
  • Packaging: Bulk
  • Length: 34.93 mm
  • Width: 20.32 mm
  • Height: 9.91 mm
  • Tolerance: 1 %
  • Temperature Coefficient: 20 ppm/°C
  • Operating Temperature (Max): 250 °C
  • Operating Temperature (Min): -55 °C
  • Military Standard: MIL-PRF-18546
  • Alternative Parts: RH0101K500FC02, RH0101K500FE02, RH0051K500FC02, 805F1K5, and WW3FB1K50

You May Also Be Interested in

TE Connectivity
RES CHAS MNT 47 OHM 5% 500W / 47 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Need more? Email Us
TE Connectivity
RES CHAS MNT 18 OHM 5% 50W / 18 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Need more? Email Us
TE Connectivity
RES CHAS MNT 60 OHM 5% 100W / 60 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Need more? Email Us
TE Connectivity
RES CHAS MNT 15 OHM 5% 16W / 15 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Need more? Email Us
Stackpole Electronics Inc.
RES 100 OHM 0.5% 2W 4124 / 100 Ohms ±0.5% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Need more? Email Us
Vishay
Res Wirewound 2.4K Ohm 1% 20W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us
Vishay
Res Wirewound 600 Ohm 1% 30W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us
Vishay
Res Wirewound 1.5K Ohm 1% 10W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us
TE Connectivity
RES CHAS MNT 8.2 OHM 5% 50W / 8.2 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Lowest to $4.7638

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess