EN
  • EN
  • DE

SN65HVD3086EDGS

Part No SN65HVD3086EDGS
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW-POWER RS-485 FULL-DUPLEX DRIVERS/RECEIVERS | IC DVR/RCVR RS485 20MBPS 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 30mV
Data Rate 20Mbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number SN65HVD3086E
Manufacturer Pack Quantity 80
MSL Level 2 (1 Year)
Win Source Part Number 1252736-SN65HVD3086EDGS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65HVD3086EDGS CAD Model

Description

Product Overview: SN65HVD3086EDGS

The SN65HVD3086EDGS is a robust differential transceiver component from Texas Instruments, designed to facilitate reliable communication over RS-485 and RS-422 networks. This integrated circuit is pivotal in applications requiring high-speed data transmission and reception while maintaining signal integrity in electrically noisy environments. It is an ideal choice for industrial automation, building automation, and networked communication systems.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD3086EDGS offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring the device's resilience against transient voltage spikes and maintaining the integrity of data communication.
  • Wide Supply Range: This transceiver operates over a wide supply voltage range from 3.3V to 5V, making it versatile for use in various system designs and compatible with a broad range of other components.
  • Low Power Consumption: It is designed for low power consumption, with a typical quiescent supply current of 1 mA, optimizing energy efficiency in your system.
  • High Data Rates: The device supports data rates up to 20 Mbps, allowing for high-speed data transfer which is essential for modern industrial communication protocols.
  • Differential Output Exceeding 2 V: With a differential output that exceeds 2 V, the SN65HVD3086EDGS ensures a strong signal for reliable data transmission even over long cable runs.

Package and Temperature Range

The SN65HVD3086EDGS comes in a compact, surface-mount Green (RoHS & no Sb/Br) 8-pin SOIC package, which is suitable for automated assembly processes and space-constrained applications. It is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in a wide variety of operating conditions.

Applications

With its robust design and advanced features, the SN65HVD3086EDGS is well-suited for a range of applications, including:

  • Industrial control networks
  • Building automation systems
  • Security camera networks
  • Networked communication systems
  • Remote data acquisition and control

Overall, Texas Instruments' SN65HVD3086EDGS transceiver is a reliable, high-performance solution for your RS-485 and RS-422 communication needs, ensuring efficient and secure data exchange across various industrial and commercial applications.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8686 $56.0580
70+ $1.5332 $107.3240
105+ $1.4853 $155.9565
140+ $1.4374 $201.2360
180+ $1.3895 $250.1100
245+ $1.2457 $305.1965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,580 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess