EN
  • EN
  • DE

RE70G2401C02

Part No RE70G2401C02
Manufacturer Vishay
Catalog Wirewound Resistors
Description Res Wirewound 2.4K Ohm 1% 20W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Composition Wirewound
Height 13.87 mm
Length 49.23 mm
Max Operating Temperature 250 °C
Military Standard MIL-PRF-18546
Min Operating Temperature -55 °C
Packaging Bulk
Power Rating 20 W
Radiation Hardening No
Resistance 2.4 kΩ
RoHS Non-Compliant
Temperature Coefficient 20 ppm/°C
Tolerance 1 %
Weight 13.000014 g
Width 27.43 mm
Win Source Part Number 1110354-RE70G2401C02
Categories Wirewound Resistors
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RE70G2401C02 CAD Model

Description

This wirewound resistor is a high-performance component manufactured by Vishay.

  • Resistance: 2.4 kΩ
  • Power Rating: 20 W
  • Tolerance: 1%
  • Temperature Coefficient: 20 ppm/°C
  • MIL-PRF-18546 Compliant: Yes
  • Length: 49.23 mm
  • Width: 27.43 mm
  • Height: 13.87 mm
  • RoHS Compliant: No
  • Radiation Hardened: No
  • Operating Temperature Range: -55 °C to 250 °C

You May Also Be Interested in

Ohmite
RES CHAS MNT 1 OHM 10% 330W / 1 Ohms ±10% 330W Wirewound Chassis Mount Resistor
Need more? Email Us
Vishay
Res Wirewound 1K Ohm 1% 5W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us
TE Connectivity
RES CHAS MNT 5.1 OHM 5% 25W / 5.1 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Need more? Email Us
Ohmite
RES CHAS MNT 250K OHM 5% 50W / 250 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Lowest to $22.5695
Vishay
Res Wirewound 50 Ohm 1% 50W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us
Ohmite
RES CHAS MNT 50 OHM 5% 330W / 50 Ohms ±5% 330W Wirewound Chassis Mount Resistor
Need more? Email Us
Vishay
Res Wirewound 600 Ohm 1% 30W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us
TE Connectivity
Wirewound Resistors - Chassis Mount CJP 120W 220R 5% Lead
Need more? Email Us
TE Connectivity
RES CHAS MNT 18 OHM 5% 50W / 18 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess