EN
  • EN
  • DE

TPS82674SIPR

Part No TPS82674SIPR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components
Description DC DC CONVERTER 1.2V 0.72W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Reel
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 2.3V
Voltage - Input (Maximum) 4.8V
Voltage - Output 1 1.2V
Current - Output (Maximum) 600mA
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 90%
Mounting Style SMD
Manufacturer Package 8-BGA Module
Parts Dimension 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Supplier Device Package 8-uSIP
Control Features Enable, Active High
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 056000-TPS82674SIPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS82674SIPR CAD Model

Description

Product Overview: TPS82674SIPR by Texas Instruments

The TPS82674SIPR is a high-efficiency, ultra-low-power step-down converter module designed by Texas Instruments (TI) to meet the power management requirements of battery-powered and low-power applications. This compact power solution integrates a complete power supply system on a chip, enhancing the performance of a wide array of portable devices such as smartphones, wearables, sensors, and medical monitoring equipment.

Key Features

  • High Efficiency: The TPS82674SIPR boasts an exceptional conversion efficiency, which helps in extending the battery life of portable devices. Its efficiency is optimized for low-output power operations, making it suitable for applications with standby and active modes.
  • MicroSiP™ Package: TI’s innovative MicroSiP packaging technology enables a compact footprint, allowing the TPS82674SIPR to be integrated into space-constrained designs without compromising on performance.
  • Adjustable Output Voltage: The output voltage of the module can be set to a desired level using external resistors, providing design flexibility to meet specific application requirements.
  • Low Quiescent Current: With its low quiescent current, this power module significantly reduces power consumption in standby mode, contributing to the overall energy efficiency of the end product.
  • Integrated Inductor: The inclusion of an integrated inductor simplifies design complexity and procurement, speeding up the development cycle and reducing time to market.

Technical Specifications

  • Input Voltage Range: 2.3V to 4.8V
  • Output Voltage Range: Adjustable from 1.8V to 3.3V
  • Output Current: Up to 600mA
  • Switching Frequency: 3MHz fixed-frequency operation
  • Package: 9-bump micro SMD, MicroSiP

Applications

The TPS82674SIPR is ideal for powering VCC_CORE in a variety of low-power applications, including:

  • Mobile Phones and Smart Devices
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • Portable Medical Devices
  • Smart Sensors and IoT Devices

With its high-efficiency operation, compact form factor, and ease of integration, the TPS82674SIPR from Texas Instruments stands out as a reliable and versatile power management solution for designers looking to optimize their products for energy efficiency and space savings.

You May Also Be Interested in

Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Need more? Email Us
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3622 $51.9684
52+ $1.9383 $100.7916
80+ $1.8777 $150.2160
111+ $1.8171 $201.6981
143+ $1.7566 $251.1938
191+ $1.5748 $300.7868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,770 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess