The MMBT3904-GS08 is a general-purpose NPN bipolar junction transistor (BJT) from Vishay Semiconductors. It is designed for use in a wide range of low-power amplification and switching applications. This transistor is commonly used in circuits requiring a small signal NPN transistor with moderate gain and voltage characteristics.
Applications:
- General-purpose amplification
- Low-power switching
- Driver stages
- Oscillator circuits
- Digital logic circuits
Features:
- NPN Transistor
- Low Collector-Emitter Saturation Voltage
- High Current Gain (hFE)
- Surface Mount Device (SMD)
- Lead Free / RoHS Compliant
Benefits:
- The MMBT3904-GS08 offers reliable performance in various amplifier and switching circuits.
- Its high current gain allows for efficient amplification of small signals.
- The low saturation voltage minimizes power dissipation in switching applications.
- The small surface mount package allows for high-density circuit designs.
- Compliance with RoHS standards ensures environmental friendliness.
Technical Specifications:
The MMBT3904-GS08 has a collector-emitter voltage (VCEO) of 40V, a collector current (IC) of 200mA, and a power dissipation of 350mW. Its typical current gain (hFE) ranges from 100 to 300, depending on the operating conditions. The operating and storage junction temperature range is -55°C to +150°C.
This transistor is available in a SOT-23 package, which is suitable for automated assembly processes and compact circuit designs. The MMBT3904-GS08 is widely used in commercial and industrial applications due to its versatility and cost-effectiveness.