EN
  • EN
  • DE

AD5231BRU10

Part No AD5231BRU10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Nonvolatile Memory, 1024-Position Digital Potentiometers | IC DGT POT 10KOHM 1024TP 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Taper Linear
Configuration Potentiometer
Taps per POT 1024
Resistance (Ohms) 10k
Interface SPI
Memory Type Non-Volatile
Supply Voltage (V) 2.7V ~ 5.5V, ±2.25V ~ 2.75V
Features Cascade Pin
Tolerance -40%, +20%
Temperature Coefficient 600ppm/°C
Resistance - Wiper (Ohms) 50
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number AD5231
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1135961-AD5231BRU10
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian AD5231BRU10 CAD Model

Description

The AD5231BRU10 from Analog Devices Inc. is a high-performance digital potentiometer that offers a convenient solution for precise resistance adjustments in a variety of applications. This digital potentiometer, known for its reliability and precision, is ideal for applications requiring a wide range of resistance adjustments without the need for manual tuning.

Key Features:

  • Resistance Options: The AD5231BRU10 provides a resistance value of 10 kΩ, which can be adjusted digitally through its 1024-position resolution. This allows for fine-tuning of resistance with a high degree of accuracy.
  • Interface: It features a user-friendly serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it easy to integrate into a variety of digital systems.
  • Nonvolatile Memory: With its built-in nonvolatile memory (EEPROM), the AD5231BRU10 can store and recall resistance settings even after power cycling, ensuring persistent system calibration and configuration.
  • Dual Power Supply: The device supports dual power supply operations ranging from ±2.25 V to ±2.75 V, providing flexibility in different circuit designs.
  • Robust Performance: The digital potentiometer is rated for operation over the extended industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications:

The AD5231BRU10 is versatile and can be used in a wide array of applications, including:

  • Automated product calibration
  • Programmable filters and delays
  • Adjustable power supplies and regulators
  • Programmable gain amplifiers
  • Automotive electronics systems
  • Industrial control systems

Package and Quality:

The AD5231BRU10 is offered in a compact TSSOP package, allowing for efficient use of board space in densely packed electronic assemblies. Analog Devices Inc. ensures high-quality standards, making this digital potentiometer a reliable choice for both prototyping and mass production.

For designers and engineers looking for a digital potentiometer with precise control and robust performance, the AD5231BRU10 from Analog Devices Inc. stands out as an exceptional choice.

You May Also Be Interested in

Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory | IC DGTL POT 100KOHM 257TAP 16QFN
Lowest to $2.0579
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7696 $59.0784
9+ $12.1187 $109.0683
13+ $11.7400 $152.6200
18+ $11.3613 $204.5034
23+ $10.9825 $252.5975
31+ $9.8464 $305.2384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess