EN
  • EN
  • DE

DG542DJ

Part No DG542DJ
Manufacturer Vishay
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH QUAD SPST 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Vishay
Package Tube
Product Status Obsolete
Applications Video
Switch Circuit SPST
Number of Channels 4
On-State Resistance (Max) 60Ohm
Voltage - Supply, Single (V+) 3V ~ 15V
Voltage - Supply, Dual (V±) ±3V ~ 15V
-3db Bandwidth 500MHz
Features RGB, T-Switch Configuration
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number DG542
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584953-DG542DJ
Ultra Librarian 3D Model Ultra Librarian DG542DJ CAD Model

Description

The DG542DJ is a 4-channel SPST analog switch with RGB and T-Switch configuration features manufactured by Vishay.

  • Package: 16-DIP
  • Application: Video applications
  • On-State Resistance (Maximum): 60 Ohms
  • -3db Bandwidth: 500MHz
  • Supply Voltage (Single): 3V to 15V
  • Supply Voltage (Dual): ±3V to ±15V
  • Number of Channels: 4
  • Mounting: Through-hole
  • Temperature Range: -40°C to 85°C
  • Product Status: Obsolete

You May Also Be Interested in

Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess