EN
  • EN
  • DE
  • IT

BYD37M,115

Part No BYD37M,115
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE AVALANCHE 1KV 600MA MELF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Avalanche
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 600mA
Voltage - Forward (Vf) (Max) @ If 1.3V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 300ns
Current - Reverse Leakage @ Vr 1μA @ 1000V
Capacitance @ Vr, F 20pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package MELF
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 099666-BYD37M,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYD37M,115 CAD Model

Description

Product Overview: BYD37M,115

The BYD37M,115 is a high-performance, fast soft-recovery controlled avalanche rectifier designed and manufactured by NXP Semiconductors. This rectifier is engineered to provide users with a balance of efficient operation, reliability, and robustness, making it an ideal choice for a wide range of applications. The device is commonly used in power supply units, converters, freewheeling diodes, and other electronic circuits that require efficient and fast rectification.

Key Features

  • Voltage Rating: The BYD37M,115 is rated for a repetitive peak reverse voltage (V<sub>RRM) of 1000V, which allows it to handle high reverse voltage conditions effectively.
  • Current Capacity: With an average forward current (I<sub>F(AV)) of up to 1A, this device can support a substantial amount of current for most standard applications.
  • Fast Recovery Time: The fast recovery time minimizes power loss and improves efficiency in high-frequency operations, making it suitable for switching power supplies and other applications requiring quick transitions.
  • Controlled Avalanche Rating: This feature ensures that the BYD37M,115 can safely absorb transient voltage spikes, enhancing its durability and reliability in harsh electrical environments.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) contributes to reduced power dissipation, which translates to better energy efficiency and lower operational costs.

Applications

Due to its robust performance characteristics, the BYD37M,115 is suitable for a variety of applications, including:

  • Switching power supplies
  • Power management systems
  • Motor control circuits
  • Lighting systems
  • Automotive electrical systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BYD37M,115 is no exception. It is manufactured using industry-leading technologies and is subjected to rigorous testing to ensure it meets high standards of performance and reliability. This rectifier is also RoHS compliant, reflecting NXP's dedication to environmental sustainability.

Product Packaging

The BYD37M,115 is available in a SOD-57 package, which is designed for through-hole mounting. This package type allows for easy integration into various circuit boards and is well-suited for applications that require a sturdy connection and can accommodate larger-sized components.

Overall, the BYD37M,115 from NXP Semiconductors represents a reliable and efficient solution for designers and engineers looking to enhance the performance of their power rectification systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess