Products specifications

Category Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Mfr TE Connectivity AMP Connectors
Series -
Package Tape & Reel (TR)
Product Status Active
Terminal Type Standard
Gender Female
Tab Width 0.315" (8.00mm)
Tab Thickness 0.039" (0.99mm)
Tab Length 0.429" (10.90mm)
Length - Overall 1.181" (30.00mm)
Termination Crimp
Wire Gauge 9-10 AWG
Insulation Non-Insulated
Mounting Type Free Hanging (In-Line)
Features -
Color -
Contact Material Copper Alloy
Contact Finish Tin
Insulation Diameter 0.193" ~ 0.233" (4.90mm ~ 5.92mm)
Base Product Number 1544965
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364767-1544965-1
Ultra Librarian 3D Model Ultra Librarian 1544965-1 CAD Model

Description

The 1364767-1544965-1 is a quick disconnect terminal designed for use in electrical applications. Manufactured by TE Connectivity AMP Connectors, this terminal is part of their extensive product range.

  • Packaging: Tape & Reel (TR)
  • Terminal Type: Quick Disconnect
  • Gender: Female
  • Tab Width: 0.315" (8.00mm)
  • Tab Thickness: 0.039" (0.99mm)
  • Length - Overall: 1.181" (30.00mm)
  • Wire Gauge: 9-10 AWG
  • Material: Copper Alloy
  • Finish: Tin
  • Insulation: Non-Insulated
  • Insulation Diameter: 0.193" ~ 0.233" (4.90mm ~ 5.92mm)
  • Product Status: Active

You May Also Be Interested in

Phoenix Contact
CONN KNIFE TERM 10-12 AWG YELLOW
Need more? Email Us
ECAD model for 3240570
Panduit Corp
CONN RING FLAT 8AWG #5/16 CRIMP
Need more? Email Us
ECAD model for PV8-56R-QY
TE Connectivity
CONN TERM RECT 2 AWG #1/4
Need more? Email Us
ECAD model for 325201
TE Connectivity
CONN RING CIRC 16AWG #4 CRIMP
Need more? Email Us
ECAD model for 52274
3M
CONN RING CIRC 4AWG #1/4 CRIMP
Need more? Email Us
ECAD model for MN4-14RK
Panduit Corp
CONN RING CIRC 14-16AWG #10
Need more? Email Us
ECAD model for PH14-10R-Q
Panduit Corp
CONN TERM RECT TONG 3/0 AWG #3/8
Need more? Email Us
ECAD model for LCA3/0-38F-X
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
ECAD model for LCAF1/0-38H-X
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #1/4
Need more? Email Us
ECAD model for LCAN2/0-14-X

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention