EN
  • EN
  • DE
  • IT

BZM55C9V1

Part No BZM55C9V1
Manufacturer Vishay
Catalog END - OF - LIFE
Description Silicon Epitaxial Planar Z-Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1157176-BZM55C9V1
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZM55C9V1 CAD Model

Description

The BZM55C9V1 is a Zener diode manufactured by Vishay. It's designed to provide a stable reference voltage of 9.1V for voltage regulation and overvoltage protection applications. The 'C' signifies a tolerance of approximately 5%. Though listed as END-OF-LIFE, this component was previously prevalent in numerous electronic circuits.

Applications:

  • Voltage regulation
  • Overvoltage protection
  • Clipping circuits
  • Level shifting
  • Reference voltage source

Features:

  • Fixed Zener voltage (9.1V)
  • Tight voltage tolerance
  • Low dynamic impedance
  • Small plastic package (typically SOD-80C)
  • High reliability

Benefits:

  • Provides a stable and precise voltage reference
  • Protects circuits from overvoltage conditions
  • Simplifies circuit design
  • Reduces component count
  • Cost-effective solution

Additional Details:

The BZM55C9V1 provides a stable 9.1V reference voltage, which is critical for many electronic circuits requiring precise voltage control. The low dynamic impedance ensures the Zener voltage remains relatively constant over a wide range of operating currents. The small plastic package makes it suitable for space-constrained applications. Though end-of-life, Vishay datasheets will likely provide details on Zener voltage vs. Zener current characteristics, reverse leakage current, and power dissipation capabilities. Designers building new systems should investigate alternative Zener diodes.

You May Also Be Interested in

Vishay
Silicon Z-Diodes and Transient Voltage Suppressors
Need more? Email Us
PCA ELECTRONICS INC.
T1/E1 Transformer
Need more? Email Us
Eutech Microelectronics
Class AB Stereo Headphone Driver with Shutdown
Lowest to $0.3764
Cystech Electonics Corp.
PNP Epitaxial Planar Transistor
Need more? Email Us
Chino-Excel
Dual P-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.2041
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 45 Volts CURRENT 0.1 Ampere
Need more? Email Us
Infineon Technologies
CMOS compatible parallel input pins for four channels
Lowest to $3.4332
Shindengen
General Purpose Rectifiers(800V 25A)
Lowest to $0.7554
Atmel
3-wire Serial EEPROMs 2K (256 x 8 or 128 x 16)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,200+ $0.0468 $56.1600
2,920+ $0.0384 $112.1280
4,520+ $0.0372 $168.1440
6,215+ $0.0361 $224.3615
8,040+ $0.0348 $279.7920
10,755+ $0.0312 $335.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,110 pieces
MOQ: 1200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess