EN
  • EN
  • DE
  • IT

MAX17018BATL/V+

Part No MAX17018BATL/V+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208816-MAX17018BATL/V+
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17018BATL/V+ CAD Model

Description

Maxim Integrated MAX17018BATL/V+ Product Overview

The MAX17018BATL/V+ from Maxim Integrated is a high-performance, multi-output power-supply IC designed to cater to the needs of complex digital systems. This power management integrated circuit (PMIC) is engineered to provide precise voltage regulation, ensuring stable operation for various applications, including notebook computers, desktops, and other embedded systems.

Key Features

  • Multiple Outputs: The MAX17018BATL/V+ offers several regulated voltage outputs, making it a versatile solution for systems that require multiple power rails.
  • High Efficiency: With an emphasis on power efficiency, this PMIC helps to reduce power loss and improve battery life in portable devices.
  • Integrated FETs: The inclusion of integrated FETs simplifies the design process and reduces the external component count, leading to a more compact and reliable power supply design.
  • Programmable Switching Frequency: The device allows for adjustable switching frequency, which can be tailored to meet specific application requirements, balancing efficiency and electromagnetic interference (EMI) considerations.
  • Power Sequencing: The MAX17018BATL/V+ supports programmable power sequencing, enabling the correct power-up and power-down order for various system components to ensure safe operation and extend component life.

Applications

The versatility of the MAX17018BATL/V+ makes it suitable for a wide range of applications, including:

  • Notebook Computers
  • Desktop Computers
  • Netbooks and Ultrabooks
  • Embedded Systems
  • Portable Electronics

Technical Specifications

The MAX17018BATL/V+ is packaged in a compact, lead-free, RoHS-compliant TQFN-40 package, ensuring compatibility with modern manufacturing standards. It operates over a wide temperature range, making it reliable for use in various environmental conditions.

With Maxim Integrated's commitment to quality and performance, the MAX17018BATL/V+ is a reliable choice for designers looking to create efficient and robust power supply systems. Its advanced features and flexible design options make it a go-to PMIC for powering the next generation of electronic devices.

You May Also Be Interested in

EliteMT
Lowest to $2.4475
ESMT
Lowest to $3.6531
ESMT
Lowest to $1.2146
EliteMT
Lowest to $1.5071
Coilcraft
Lowest to $1.7305
ESMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.6478
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess