EN
  • EN
  • DE
  • IT

BTB1580L3

Part No BTB1580L3
Manufacturer Cystech Electonics Corp.
Catalog END - OF - LIFE
Description PNP Epitaxial Planar Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cystech Electonics Corp.
Win Source Part Number 1155419-BTB1580L3
Manufacturer Homepage www.cystekec.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTB1580L3 CAD Model

Description

The Cystech Electonics Corp. BTB1580L3 is a triac that is designed for use in AC power control applications.

  • Maximum RMS On-State Current: 16 A
  • Maximum RMS Off-State Voltage: 800 V
  • Compliance: RoHS compliant
  • Manufacturer: Cystech Electonics Corp.
  • Reputation: a leading provider of high-quality electronic components

You May Also Be Interested in

Rohm Semiconductor
High Reliability Series EEPROMs Microwire BUS
Lowest to $1.4631
Siemens
Silicon Tuning Diode (High Q hyperabrupt tuning diode Designed for low tuning voltage operation)
Lowest to $0.0763
Rohm Semiconductor
Quad comparator
Lowest to $0.1319
Fairchild/ON Semiconductor
Landing Correction IC
Need more? Email Us
NXP / Nexperia
NPN high-voltage transistors
Need more? Email Us
Shindengen
General Purpose Rectifiers(800V 25A)
Lowest to $0.7554
B14
DB Lectro Inc
FEMALE HEADER PROFILE : 4.2mm SIDE-ENTRY TYPE
Need more? Email Us
Chino-Excel
Dual P-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.2041
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 1M X 8 bit
Lowest to $18.0180

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess