EN
  • EN
  • DE
  • IT

BYT43M

Part No BYT43M
Manufacturer Vishay
Catalog END - OF - LIFE
Description Very Fast Soft Recovery Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1156735-BYT43M
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYT43M CAD Model

Description

The BYT43M is a fast recovery rectifier diode manufactured by Vishay. This diode is designed for high-speed switching applications where a fast recovery time is essential. It's commonly used in various power electronic circuits.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies to improve efficiency and reduce switching losses.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage conversion.
  • Motor Control Circuits: Utilized in motor control circuits to protect switching devices from voltage spikes.
  • Inverters: Used in inverter circuits for fast switching and rectification.
  • Uninterruptible Power Supplies (UPS): Applied in UPS systems for efficient power management.

Features

  • Fast Recovery Time: Offers a fast reverse recovery time, enabling high-speed switching.
  • High Surge Current Capability: Designed to withstand high surge currents without failure.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reliability: Provides stable and consistent performance under demanding operating conditions.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Improved Efficiency: Reduces power losses and increases overall system efficiency.
  • Faster Switching: Enables high-frequency operation and reduces switching losses.
  • Enhanced Reliability: Provides stable and consistent performance under various operating conditions.
  • Protection Against Voltage Spikes: Protects sensitive components from damage caused by voltage spikes.
  • Simplified Circuit Design: Simplifies rectifier design and reduces component count.

Additional Details

The BYT43M features a maximum repetitive peak reverse voltage (VRRM) of 600V and a forward current (IF) rating of 20A. The reverse recovery time (trr) is typically in the nanosecond range. It is typically packaged in a TO-220AC package. This part is listed as END-OF-LIFE, indicating limited availability.

You May Also Be Interested in

Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 45 Volts CURRENT 0.1 Ampere
Need more? Email Us
STMicroelectronics
DAMPER + MODULATION DIODE FOR VIDEO
Need more? Email Us
Rohm Semiconductor
High Reliability Series EEPROMs Microwire BUS
Lowest to $1.4631
Rohm Semiconductor
100mA / 50V Digital transistors
Lowest to $1.1603
Siemens
Silicon Tuning Diode (High Q hyperabrupt tuning diode Designed for low tuning voltage operation)
Lowest to $0.0763
NXP / Nexperia
Rectifier diodes Schottky barrier
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Lowest to $1.2234
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.3661
PCA ELECTRONICS INC.
T1/E1 Transformer
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess