EN
  • EN
  • DE

EA30QS04-F

Part No EA30QS04-F
Manufacturer Nihon Inter Electronics Corporation
Catalog END - OF - LIFE
Description Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nihon Inter Electronics Corporation
Win Source Part Number 1170570-EA30QS04-F
Manufacturer Homepage www.niec.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EA30QS04-F CAD Model

Description

The EA30QS04-F is a Schottky Barrier Diode manufactured by Nihon Inter Electronics Corporation. This diode is designed for high-efficiency rectification and fast switching applications. As an End-of-Life (EOL) component, it's important to note that its availability may be limited and alternative solutions should be considered for new designs.

Applications

  • Switching Power Supplies: Used in the output rectification stage for improved efficiency.
  • DC-DC Converters: Employed for efficient voltage conversion in various electronic devices.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes during switching.
  • Polarity Protection: Prevents damage from reverse polarity connections.
  • Solar Inverters: Used for reverse polarity protection and to prevent battery discharge at night in solar power systems.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
  • High Surge Current Capability: Can withstand high current surges without failure.
  • Fast Switching Speed: Suitable for high-frequency circuits.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Increased Efficiency: The low forward voltage drop reduces power dissipation, leading to higher efficiency in power supplies and converters.
  • Improved Reliability: The high surge current capability ensures robust performance even under demanding conditions.
  • Compact Design: Allows for smaller and lighter designs compared to traditional diodes.

Additional Details

Technical Specifications (Based on similar Schottky Diodes from the Manufacturer):

  • Voltage - DC Reverse (Vr) (Max): 40V
  • Current - Average Rectified (Io): 30A
  • Voltage - Forward (Vf) (Max) @ If: Typically around 0.5V - 0.7V (check datasheet for specific values)
  • Operating Temperature - Junction: -40°C ~ 150°C (check datasheet for specific values)
  • Package / Case: Package style will vary – consult the datasheet for the particular package of the EA30QS04-F

Important Note: Since the EA30QS04-F is an EOL component, designers should carefully review the datasheet for its electrical characteristics and consider potential replacement options for new designs. Verify stock availability with suppliers before committing to this part.

You May Also Be Interested in

Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Rohm Semiconductor
Zener diode
Lowest to $1.5847
NXP / Nexperia
Triacs logic level
Lowest to $0.2287

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,495 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess