EN
  • EN
  • DE

F30U20DN

Part No F30U20DN
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058284-F30U20DN
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F30U20DN CAD Model

Description

The F30U20DN is a Ultrafast Rectifier manufactured by Fairchild Semiconductor (now part of ON Semiconductor). It's designed for high-efficiency rectification in power supplies and other applications where fast switching speeds and low forward voltage drop are critical.

Applications:

  • Switch Mode Power Supplies (SMPS): Used in power supplies for computers, servers, and other electronic devices.
  • Continuous Current Mode Power Factor Correction (CCM PFC): Employed in power factor correction circuits to improve energy efficiency.
  • Freewheeling Diode: Can act as a freewheeling diode in motor control circuits.
  • High-Frequency Inverters: Suitable for high-frequency inverters used in welding machines and induction heating systems.
  • Solar Inverters: Can be used within solar inverters.

Features:

  • Ultrafast Recovery Time: Designed for extremely fast reverse recovery, minimizing switching losses and improving efficiency.
  • Low Forward Voltage Drop: Offers a low forward voltage drop, reducing power dissipation and improving efficiency.
  • High Surge Current Capability: Capable of withstanding high surge currents, ensuring reliable operation in demanding environments.
  • High Voltage Rating: Features a high voltage rating, allowing operation in high-voltage circuits.
  • Low Leakage Current: Minimizes leakage current, improving efficiency and reducing standby power consumption.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved Efficiency: Fast recovery time and low forward voltage drop contribute to higher energy efficiency.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.
  • Reduced Power Dissipation: Low forward voltage drop minimizes heat generation, extending the lifespan of the device and surrounding components.
  • Simplified Circuit Design: High voltage and current ratings allow for simplified circuit designs with fewer components.
  • Wide Range of Applications: Suitable for a broad spectrum of power rectification applications.

Additional Details:

The F30U20DN is typically available in a TO-247 package. Key electrical characteristics include a forward voltage (VF) of approximately 0.95V at a forward current (IF) of 15A, and a reverse recovery time (trr) of typically around 35 ns. It has a repetitive peak reverse voltage VRRM of 200V, and a forward continuous current IF(AV) of 30A. Always consult the manufacturer's datasheet for complete and up-to-date specifications.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess