EN
  • EN
  • DE

CR0805-8W-8220FT

Part No CR0805-8W-8220FT
Manufacturer Venkel
Catalog OEM Parts (C - E)
Description Chip Resistor; 0805; 1/8W; 822R; ±1%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104466-CR0805-8W-8220FT
Categories OEM Parts(C-E)
Manufacturer Venkel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CR0805-8W-8220FT CAD Model

Description

The CR0805-8W-8220FT is a thick film chip resistor manufactured by Venkel. The 'CR' likely designates it as part of Venkel's chip resistor series. The '0805' indicates the resistor's physical size in inches (0.08 inch length x 0.05 inch width). '8W' likely denotes the power rating, and '8220FT' represents the resistance value and tolerance.

Applications

  • Current limiting in LED circuits
  • Voltage division
  • Pull-up and pull-down resistors
  • General circuit protection
  • Signal termination

Features

  • Small size (0805 package)
  • Thick film construction
  • High reliability
  • Wide resistance range
  • RoHS compliant

Benefits

  • Compact design for high-density PCB layouts
  • Stable resistance over a wide temperature range
  • Suitable for automated assembly processes
  • Cost-effective solution for general-purpose resistance

Additional Details

The '8220' in the part number indicates a resistance value of 822 ohms. The 'F' suggests a tolerance of ±1%, and the 'T' indicates tape and reel packaging. Thick film chip resistors are widely used in electronic circuits due to their small size, reliability, and ease of assembly. The '8W' is most likely a misnomer and should be corrected to the standard power rating for 0805 resistors.

Technical Specifications:

  • Package Size: 0805 (2012 metric)
  • Resistance Value: 822 ohms
  • Tolerance: ±1%
  • Power Rating: Typically 0.125W (1/8W) for 0805 size - check datasheet
  • Temperature Coefficient of Resistance (TCR): Typically ±100 ppm/°C
  • Operating Temperature Range: -55°C to +155°C

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.1987
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess