The UT4812ZL-S08-R is a power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It is an N-channel enhancement mode MOSFET designed for various power switching applications.
Applications:
- DC-DC converters
- Power management circuits
- Load switching
- Motor control
- LED lighting
Features:
- Low on-resistance (RDS(on)) for reduced power loss
- Fast switching speed
- Low gate charge (Qg)
- Avalanche energy tested
- 12V Drain-Source Voltage (VDS)
- 8A Continuous Drain Current (ID)
Benefits:
- Improved power efficiency due to minimized conduction losses.
- Enhanced system performance through rapid switching action.
- Simplified gate drive requirements due to low gate charge.
- Increased reliability and robustness through avalanche energy testing.
- Suitability for low voltage, moderate current applications.
Additional Details:
The UT4812ZL-S08-R is typically packaged in a SOP-8 configuration suitable for surface mount assembly. The datasheet should be consulted for comprehensive specifications including thermal characteristics, safe operating area, and gate drive requirements. It is designed to be lead-free and RoHS compliant. Proper thermal management, including adequate heat sinking, may be required depending on the application and operating conditions. The gate-source voltage rating is typically ±12V. Refer to the datasheet for precise values and application guidelines.