EN
  • EN
  • DE
  • IT

TPS3613-01DGSTG4

Part No TPS3613-01DGSTG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707780-TPS3613-01DGSTG4
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3613-01DGSTG4 CAD Model

Description

The TPS3613-01DGSTG4 is a sophisticated circuit monitoring IC from Texas Instruments designed to provide reliable system monitoring functions. This integrated circuit is a part of the TPS3613 family and is engineered to ensure that electronic systems remain within operational parameters, enhancing system stability and safety.

Featuring a programmable watchdog timer, the TPS3613-01DGSTG4 is capable of monitoring software activity to prevent system failures. If the monitored system fails to provide a periodic signal within a pre-set time frame, the watchdog timer will activate a system reset, effectively addressing any software anomalies. This functionality is crucial for applications that require high reliability and cannot afford unexpected downtimes.

Additionally, the TPS3613-01DGSTG4 includes a manual reset input, which allows for a system reset to be triggered externally. This is particularly useful for maintenance purposes or in scenarios where immediate intervention is needed to restore system functionality.

The device operates over a wide supply voltage range, making it versatile for various applications, from industrial to consumer electronics. Its low supply current ensures minimal impact on the overall power consumption of the system it monitors, which is beneficial for battery-powered devices.

Packaged in a compact, surface-mount, 10-pin MSOP (DGST) package, the TPS3613-01DGSTG4 is designed for space-constrained applications. Its small footprint allows for integration into modern electronic systems without significant re-design efforts.

Texas Instruments is known for its commitment to quality and reliability, and the TPS3613-01DGSTG4 is no exception. It is built to meet the stringent requirements of a wide array of applications, ensuring that your system operates smoothly and reliably.

Whether you're designing safety-critical industrial control systems, telecommunications infrastructure, or consumer electronics, the TPS3613-01DGSTG4 offers a robust solution for system monitoring and protection.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6234
Texas Instruments
Lowest to $8.7660
Texas Instruments
Lowest to $0.8453
Texas Instruments
Need more? Email Us
Texas Instruments
IC 0.3A PWR DIST SWITCH 14HTSSOP
Need more? Email Us
Texas Instruments
Lowest to $13.4708
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $6.4959

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2376 $59.3264
33+ $3.4770 $114.7410
50+ $3.3684 $168.4200
69+ $3.2598 $224.9262
89+ $3.1511 $280.4479
119+ $2.8251 $336.1869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess