EN
  • EN
  • DE

ADC10040CIMTX/NOPB

Part No ADC10040CIMTX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 55.5 mW A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Family Name ADC10040
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Supply and Demand Status Limited
Popularity Medium
Manufacturer Homepage www.ti.com
Win Source Part Number 1139689-ADC10040CIMTX/NOPB
Manufacturer Package 28-TSSOP
Package 28-TSSOP (0.173", 4.40mm Width)
Operating Temperature Range -40°C ~ 85°C
Voltage - Supply, Digital 2.5 V ~ 3.6 V
Operating Supply Voltage 2.7 V ~ 3.6 V
Reference Type External, Internal
Architecture Pipelined
Number of Converters 1
Configuration S/H-ADC
Data Interface Parallel
Input Type Differential, Single Ended
Number of Inputs 1
Sampling Rate 40M
Resolution 10
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian ADC10040CIMTX/NOPB CAD Model

Description

Product Overview: ADC10040CIMTX/NOPB

The ADC10040CIMTX/NOPB is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Texas Instruments. Designed with precision and efficiency in mind, this ADC is ideal for a wide range of applications, including medical imaging, data acquisition systems, and industrial automation. The device comes in a compact 48-pin VQFN package that is suitable for space-constrained applications.

Featuring a fully differential input, the ADC10040CIMTX/NOPB provides excellent noise immunity and is capable of converting analog input signals to digital form at a rate of up to 40 MSPS (mega-samples per second). This high-speed capability ensures that rapidly changing signals are captured with high fidelity, making it an excellent choice for digitizing high-frequency signals.

Key Features:

  • Resolution: The ADC offers a resolution of 10 bits, which allows for fine granularity in the digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 40 MSPS, it is well-suited for high-speed applications that require quick data acquisition.
  • Low Power Consumption: The device is designed for low-power operation, which makes it ideal for battery-powered or power-sensitive applications.
  • Input Range: The fully differential input accommodates a wide input range, providing flexibility in interfacing with different signal sources.
  • Interface: It features a parallel output interface for easy connection to microcontrollers, DSPs, or FPGAs.
  • Package: Housed in a 48-pin VQFN package, the ADC10040CIMTX/NOPB is compact and suitable for PCB designs where space is at a premium.

Applications:

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Communication Systems
  • Industrial Process Control
  • Instrumentation

The ADC10040CIMTX/NOPB is a versatile ADC that combines high speed, precision, and low-power operation. Texas Instruments' commitment to quality ensures that this ADC delivers reliable performance for critical applications. Whether you are designing a sophisticated medical imaging device or a robust industrial control system, the ADC10040CIMTX/NOPB is an excellent choice for your analog-to-digital conversion needs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1598 $60.4794
7+ $16.5414 $115.7898
10+ $16.0244 $160.2440
13+ $15.5075 $201.5975
17+ $14.9906 $254.8402
23+ $13.4399 $309.1177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,165 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess